Texas Instruments TPS40070 Mid Range Input (4.5V-28V) up to 1 MHz Frequency Synchronous Buck Controller, source only TPS40070PWPR

Description
Mid Range Input (4.5V-28V) up to 1 MHz Frequency Synchronous Buck Controller, source only 16-HTSSOP -40 to 85
Request a Quote
Description
Mid Range Input (4.5V-28V) up to 1 MHz Frequency Synchronous Buck Controller, source only 16-HTSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS40070 is a synchronous buck controller designed for mid-range input voltages from 4.5 V to 28 V, featuring voltage feed-forward control and predictive gate drive with anti-cross conduction circuitry. It provides source-only output capability and operates at frequencies up to 1 MHz. The device is packaged in a 16-pin HTSSOP (PWP) with a PowerPAD for enhanced thermal performance. Operating junction temperature ranges from -40°C to 125°C, with a recommended free-air temperature range of -40°C to 85°C. The PowerPAD must be connected to GND, but does not serve as the device ground. The part is available in tape and reel packaging with 2000 units per reel.

Datasheet Summary
Powered by GS/AI

The TPS40070 is a synchronous buck controller designed for mid-range input voltages from 4.5 V to 28 V, featuring voltage feed-forward control and predictive gate drive with anti-cross conduction circuitry. It provides source-only output capability and operates at frequencies up to 1 MHz. The device is packaged in a 16-pin HTSSOP (PWP) with a PowerPAD for enhanced thermal performance. Operating junction temperature ranges from -40°C to 125°C, with a recommended free-air temperature range of -40°C to 85°C. The PowerPAD must be connected to GND, but does not serve as the device ground. The part is available in tape and reel packaging with 2000 units per reel.

Suppliers

Company
Product
Description
Supplier Links
TPS40070 Mid Range Input (4.5V-28V) up to 1 MHz Frequency Synchronous Buck Controller, source only - TPS40070PWPR - Texas Instruments
Dallas, TX, United States
TPS40070 Mid Range Input (4.5V-28V) up to 1 MHz Frequency Synchronous Buck Controller, source only
TPS40070PWPR
TPS40070 Mid Range Input (4.5V-28V) up to 1 MHz Frequency Synchronous Buck Controller, source only TPS40070PWPR
Mid Range Input (4.5V-28V) up to 1 MHz Frequency Synchronous Buck Controller, source only 16-HTSSOP -40 to 85

Mid Range Input (4.5V-28V) up to 1 MHz Frequency Synchronous Buck Controller, source only 16-HTSSOP -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40070PWPR - 033920-TPS40070PWPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40070PWPR
033920-TPS40070PWPR
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40070PWPR 033920-TPS40070PWPR
Manufacturer: Texas Instruments Win Source Part Number: 033920-TPS40070PWPR Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: Up to 1MHz Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 93% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-HTSSOP Purpose: Step-Down Supply Voltage - Operating: 4.5 V to 28 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 033920-TPS40070PWPR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: Up to 1MHz
Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 93%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-HTSSOP
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 28 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Switching Controllers - TPS40070PWPR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
TPS40070PWPR-ND
DC DC Switching Controllers TPS40070PWPR-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
TPS40070PWPR
Switching Controllers TPS40070PWPR
Switching Controllers Mid Range Input Freq Synch Buck Cntrlr

Switching Controllers Mid Range Input Freq Synch Buck Cntrlr

Buy Now Datasheet
DC DC Switching Controllers - TPS40070PWPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
TPS40070PWPR
DC DC Switching Controllers TPS40070PWPR
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - TPS40070PWPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
TPS40070PWPR
PMIC - Voltage Regulators - DC DC Switching Controllers TPS40070PWPR
IC REG CTRLR BUCK 16HTSSOP

IC REG CTRLR BUCK 16HTSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS40070PWPR 033920-TPS40070PWPR TPS40070PWPR-ND TPS40070PWPR TPS40070PWPR TPS40070PWPR
Product Name TPS40070 Mid Range Input (4.5V-28V) up to 1 MHz Frequency Synchronous Buck Controller, source only PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40070PWPR DC DC Switching Controllers Switching Controllers DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Buck Buck
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type SSOP; Other; 16-HTSSOP Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width)
Life Cycle Stage Maturity; Active Declining; Not For New Designs
Special Features Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Power Good, Soft Start Synchronous Rectification Internal Current Limit; Current Limit, Enable, Frequency Control, Power Good, Soft Start
Unlock Full Specs
to access all available technical data