PWM Controller with Wide Input Range 8-SOIC
Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1107921-TL5001QDRG4
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck, Boost, Flyback
Frequency - Switching: 20kHz to 500kHz
Control Features: Dead Time Control, Frequency Control
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 3.6 V to 40 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient
IC REG CTRLR BCK/BST/FLYBK 8SOIC
IC REG CTRLR BCK/BST/FLYBK 8SOIC
Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
Switching Controllers PWM Controller w/ Wide Input Range
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TL5001QDRG4 | 296-29556-2-ND | 1107921-TL5001QDRG4 | TL5001QDRG4 | 815-TL5001QDRG4 | TL5001QDRG4 | TL5001QDRG4 |
| Product Name | TL5001 PWM Controller with Wide Input Range | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL5001QDRG4 | PMIC - Voltage Regulators - DC DC Switching Controllers | IC REG CTRLR BCK/BST/FLYBK 8SOIC | DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck; Boost | Buck; Boost | Buck, Boost, Flyback | ||||
| Output Voltage Type | Fixed | Transistor Driver | Transistor Driver | Fixed; Transistor Driver | |||
| Package Type | Other; PDIP,SO,SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC | SOIC; Other; 8-SOIC (0.154, 3.90mm Width) | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | ||
| Output Voltage | 1 to 50 volts | 50 volts | |||||
| IOUT | 3 amps | 3 amps |