Texas Instruments TPS40190 Low Pin Count Synchronous Buck DC/DC Controller TPS40190DRCRG4

Description
Low Pin Count Synchronous Buck DC/DC Controller 10-VSON -40 to 85
Request a Quote Datasheet
Description
Low Pin Count Synchronous Buck DC/DC Controller 10-VSON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS40190 Low Pin Count Synchronous Buck DC/DC Controller - TPS40190DRCRG4 - Texas Instruments
Dallas, TX, United States
TPS40190 Low Pin Count Synchronous Buck DC/DC Controller
TPS40190DRCRG4
TPS40190 Low Pin Count Synchronous Buck DC/DC Controller TPS40190DRCRG4
Low Pin Count Synchronous Buck DC/DC Controller 10-VSON -40 to 85

Low Pin Count Synchronous Buck DC/DC Controller 10-VSON -40 to 85

Buy Now Datasheet
DC DC Switching Controllers - TPS40190DRCRG4-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
TPS40190DRCRG4-ND
DC DC Switching Controllers TPS40190DRCRG4-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-VSON (3x3)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-VSON (3x3)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40190DRCRG4 - 081649-TPS40190DRCRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40190DRCRG4
081649-TPS40190DRCRG4
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40190DRCRG4 081649-TPS40190DRCRG4
Manufacturer: Texas Instruments Win Source Part Number: 081649-TPS40190DRCRG 4 Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 300kHz Control Features: Enable Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 85% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-VSON (3x3) Purpose: Step-Down Supply Voltage - Operating: 4.5 V to 15 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 081649-TPS40190DRCRG4
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 300kHz
Control Features: Enable
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 85%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-VSON (3x3)
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 15 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - TPS40190DRCRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
TPS40190DRCRG4
PMIC - Voltage Regulators - DC DC Switching Controllers TPS40190DRCRG4
IC REG CTRLR BUCK 10SON

IC REG CTRLR BUCK 10SON

Supplier's Site Datasheet
DC DC Switching Controllers - TPS40190DRCRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
TPS40190DRCRG4
DC DC Switching Controllers TPS40190DRCRG4
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-VSON (3x3)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-VSON (3x3)

Buy Now
IC REG CTRLR BUCK 10SON - 815-TPS40190DRCRG4 - Utmel Electronic Limited
Hong Kong, China
IC REG CTRLR BUCK 10SON
815-TPS40190DRCRG4
IC REG CTRLR BUCK 10SON 815-TPS40190DRCRG4
IC REG CTRLR BUCK 10SON

IC REG CTRLR BUCK 10SON

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number TPS40190DRCRG4 TPS40190DRCRG4-ND 081649-TPS40190DRCRG4 TPS40190DRCRG4 TPS40190DRCRG4 815-TPS40190DRCRG4
Product Name TPS40190 Low Pin Count Synchronous Buck DC/DC Controller DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40190DRCRG4 PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers IC REG CTRLR BUCK 10SON
Configuration / Function Buck Buck Buck
Package Type Other; VSON Other; 10-VFDFN Exposed Pad Other; 10-VSON (3x3) Other; 10-VFDFN Exposed Pad Other; 10-VFDFN Exposed Pad
Special Features Synchronous Rectification; Enable,Pre-Bias Start-Up,Synchronous Rectification Synchronous Rectification Multiple Outputs; Synchronous Rectification; Enable Enable
Output Voltage 0.6000 to 12.75 volts 12.75 volts
IOUT 20 amps 20 amps
Unlock Full Specs
to access all available technical data