Texas Instruments Datasheets for IC Switching Voltage Regulators
IC switching voltage regulators are integrated circuits (ICs) that store energy in an inductor, transformer, or capacitor and then use this storage device to transfer energy from the input to the output in discrete packets over a low-resistance switch.
IC Switching Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| 0.6/1.6 MHz Boost Converters With 22V Internal FET Switch in SOT-23 5-SOT-23 -40 to 125 | |
| 0.6/1.6 MHz Boost Converters With 40V Internal FET Switch in SOT-23 5-SOT-23 -40 to 125 | |
| 1-14V, 1% Accuracy, Voltage Mode Synchronous Buck Controller with Pre-Bias Startup and Optional Cloc 14-TSSOP -40 to 125 | |
| 1-14V, Voltage Mode Synchronous Buck Controller with Pre-Bias Startup 14-TSSOP -40 to 125 | |
| 1.5A - Wide Input Range Buck Regulator with Frequency Synchronization 10-MSOP-PowerPAD -40 to 125 | |
| 1.5A - Wide Input Range Buck Regulator with Frequency Synchronization 10-WSON -40 to 125 | |
| 1.5MHz/3MHz 3.0A Step-Down DC-DC Switching Regulator 10-MSOP-PowerPAD -40 to 125 | |
| 1.5MHz/3MHz 3.0A Step-Down DC-DC Switching Regulator 10-WSON -40 to 125 | |
| 1.6 MHz Boost Converter With 30V Internal FET Switch in SOT-23 5-SOT-23 -40 to 125 | |
| 100 mA up to 42V Input Step-Down DC/DC Regulator in Thin SOT-23 6-SOT -40 to 125 | |
| 2.2-16V, Voltage Mode Synchronous Buck Controller with Adjustable Soft Start 14-TSSOP -40 to 125 | |
| 2.2-16V, Voltage Mode Synchronous Buck Controller with Tracking 14-TSSOP -40 to 125 | |
| 2A - Wide Input Range Buck Regulator with Frequency Synchronization 10-MSOP-PowerPAD -40 to 125 | |
| 2A - Wide Input Range Buck Regulator with Frequency Synchronization 10-WSON -40 to 125 | |
| 2A 500/1500kHz Synchronous SIMPLE SWITCHER® Buck Regulator 14-HTSSOP -40 to 125 | |
| 2A 500/1500kHz Synchronous SIMPLE SWITCHER® Buck Regulator 14-HTSSOP | |
| 3-20V, Voltage Mode Synchronous Buck Controller with DCR Current Sensing 16-HTSSOP | |
| 3-20V, Voltage Mode Synchronous Buck Controller with DCR Current Sensing 16-WQFN -40 to 125 | |
| 3-20V, Voltage Mode Synchronous Buck Controller with Temperature-Compensa ted DCR Current Sensing 24-WQFN -40 to 125 | |
| 300 mA up to 42V Input Step-Down DC/DC Regulator in Thin SOT-23 6-SOT -40 to 125 | |
| 30V, 600 mA Step Down Switching Regulator 10-WSON -40 to 125 | |
| 30V, 600 mA Step Down Switching Regulator 14-TSSOP | |
| 3A, Constant On Time Buck Regulator 16-HTSSOP -40 to 125 | |
| 520kHz/1.6MHz - Space-Efficient Boost and SEPIC DC-DC Regulator 5-SOT-23 -40 to 125 | |
| 520kHz/1.6MHz - Space-Efficient Boost and SEPIC DC-DC Regulator 5-SOT-23 | |
| 520kHz/1.6MHz - Space-Efficient Boost and SEPIC DC-DC Regulator 6-WSON -40 to 125 | |
| 520kHz/1.6MHz - Space-Efficient Boost and SEPIC DC-DC Regulator 6-WSON | |
| 520kHz/1.6MHz - Space-Efficient Boost and SEPIC DC-DC Regulator 8-MSOP-PowerPAD | |
| 550kHz/1.6MHz 1.5A Step-Down DC-DC Switching Regulator 8-MSOP-PowerPAD -40 to 125 | |
| 550kHz/1.6MHz 1.5A Step-Down DC-DC Switching Regulator 8-WSON -40 to 125 | |
| 600 mA up to 42V Input Step-Down DC/DC Regulator in Thin SOT-23 6-SOT -40 to 125 | |
| 600kHz/1.25MHz, 2.5A, Step-up PWM DC/DC Converter 14-TSSOP -40 to 105 | |
| 600kHz/1.25MHz, 2.5A, Step-up PWM DC/DC Converter 14-TSSOP -40 to 125 | |
| 600kHz/1.25MHz, 2.5A, Step-up PWM DC/DC Converter 14-TSSOP | |
| 600kHz/1.25MHz, 2.5A, Step-up PWM DC/DC Converter 14-WSON -40 to 125 | |
| Dual Step-Down DC/DC Converter 24-TSSOP -40 to 125 | |
| High Efficiency Switched Capacitor Step-Down DC/DC Regulator with Sleep Mode 10-WSON -30 to 105 | |
| High Frequency 1.0A Load - Step-Down DC-DC Regulator 5-SOT-23 -40 to 125 | |
| High Frequency 1.0A Load - Step-Down DC-DC Regulator 6-WSON -40 to 125 | |
| High Frequency 1.5A Load - Step-Down DC-DC Regulator 5-SOT-23 -40 to 125 | |
| High Frequency 1.5A Load - Step-Down DC-DC Regulator 6-WSON -40 to 125 | |
| High Frequency 2.0A Load - Step-Down DC-DC Regulator 6-WSON -40 to 125 | |
| High Frequency 2.0A Load - Step-Down DC-DC Regulator 8-MSOP-PowerPAD -40 to 125 | |
| High Speed 3A Synchronous MOSFET Driver 8-SOIC | |
| High Speed Synchronous MOSFET Driver 8-SOIC | |
| High Voltage (30V, 1.25A) Step Down Switching Regulator 10-WSON -40 to 125 | |
| High Voltage (30V, 1.25A) Step Down Switching Regulator 14-HTSSOP -40 to 125 | |
| Low Noise Regulator Switched Capacitor Boost Regulator 10-WSON -40 to 85 | |
| Low Noise Regulator Switched Capacitor Boost Regulator 10-WSON | |
| Low-Ripple 1.8V/1.6V Spread-Spectrum Switched Capacitor Step-Down Regulator 9-DSBGA | |
| Low-Ripple 250mA Switched Capacitor Step-Down DC/DC Converter 10-WSON -30 to 110 | |
| Low-Ripple Switched Capacitor Step-Down Regulator 10-WSON -30 to 85 | |
| N-Channel FET Synchronous Buck Regulator Controller for Low Output Voltages 14-TSSOP -40 to 125 | |
| N-Channel FET Synchronous Buck Regulator Controller for Low Output Voltages 14-TSSOP 0 to 125 | |
| Regulated 2X, 1.5X Switched Capacitor White LED Driver 10-WSON -40 to 85 | |
| SIMPLE SWITCHER? 1.35A Boost Regulator 8-VSSOP -40 to 125 | |
| Single Phase Hysteretic Buck Controller 48-TSSOP -5 to 110 | |
| Single Phase Hysteretic Buck Controller 48-WQFN -5 to 110 | |
| Switched Capacitor Voltage Converter 5-SOT-23 -40 to 85 | |
| Switched Capacitor Voltage Converter 6-SOT-23 -40 to 85 | |
| Thin SOT23 1A Load Step-Down DC-DC Regulator 6-SOT -40 to 125 | |
| Thin SOT23 1A Load Step-Down DC-DC Regulator 6-WSON -40 to 125 | |
| Thin SOT23 750mA Load Step-Down DC-DC Regulator 6-SOT -40 to 125 |
| << Prev | Next >> |