The TPS40054 is a wide-input, synchronous buck controller designed for applications requiring an input voltage range of 8 V to 40 V and up to 1 MHz switch frequency. It provides gate drive outputs for high-side and synchronous N-channel MOSFETs with source-only current capability. The device is packaged in a 16-pin HTSSOP (PWP) with dimensions of 5.00 mm × 4.40 mm and includes a PowerPAD™ thermal pad for improved heat dissipation, with a thermal resistance of 2°C/W. It operates over a junction temperature range of -40°C to 85°C and features programmable soft start, input voltage feedforward, and high-side current limit protection.
Wide Input (8V-40V) up to 1MHz Frequency Synchronous Buck Controller, source only 16-HTSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 145335-TPS40054PWP
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: Up to 1MHz
Control Features: Current Limit, Enable, Frequency Control, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 94%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-HTSSOP
Purpose: Step-Down
Supply Voltage - Operating: 8 V to 40 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP
Switching Controllers Wide Input Synch Buck Controller
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP
IC REG CTRLR BUCK 16HTSSOP
| Texas Instruments | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS40054PWP | 145335-TPS40054PWP | 296-18952-5-ND | TPS40054PWP | TPS40054PWP | TPS40054PWP |
| Product Name | TPS40054 Wide Input (8V-40V) up to 1MHz Frequency Synchronous Buck Controller, source only | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40054PWP | DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | |||
| Package Type | Other; HTSSOP | SSOP; Other; 16-HTSSOP | Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width) | ||
| Special Features | Synchronous Rectification; Enable,Frequency Synchronization,Synchronous Rectification | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Soft Start | Synchronous Rectification | Internal Current Limit; Current Limit, Enable, Frequency Control, Soft Start | ||
| Output Voltage | 0.7000 to 35 volts | |||||
| IOUT | 20 amps |