Manufacturer: Texas Instruments
Win Source Part Number: 032383-TL3844BDR-8
Packaging: Reel - TR
Mounting: Surface Mount
Topology: Boost, Flyback, Forward
Voltage - Start Up: 16V
Duty Cycle: 48%
Frequency - Switching: Up to 500kHz
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 10 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Boost, Flyback, Forward Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
Boost, Flyback, Forward Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
Boost, Flyback, Forward Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
Boost, Flyback, Forward Regulator Positive Output Step-Up, Step-Up/Step-Down DC-DC Controller IC 8-SOIC
IC REG CTRLR BST FLYBK PWM 8SOIC
IC REG CTRLR BST FLYBK PWM 8SOIC
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 032383-TL3844BDR-8 | 296-31948-2-ND | TL3844BDR-8 | TL3844BDR-8 | TL3844BDR-8 |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - TL3844BDR-8 | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Configuration / Function | Boost, Flyback, Forward | ||||
| Package Type | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Life Cycle Stage | Maturity; Active | Active | Active | ||
| Special Features | Frequency Control | Frequency Control | |||
| fsw | 500 kHz | 500 kHz |