4.5V to 20V Buck Controller with Synchronization and Power Good 16-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1272469-TPS40195PW
Packaging: Tube
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start
Supply Voltage: 4.5V ~ 20V
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Duty Cycle (Maximum): 85%
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: TPS40195
Manufacturer Pack Quantity: 90
MSL Level: 1 (Unlimited)
Switching Frequency: 100kHz ~ 600kHz
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-TSSOP
Switching Controllers 4.5V to 20V Buck
IC REG CTRLR BUCK 16TSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS40195PW | 1272469-TPS40195PW | 296-34607-5-ND | TPS40195PW | TPS40195PW | TPS40195PW |
| Product Name | TPS40195 4.5V to 20V Buck Controller with Synchronization and Power Good | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40195PW | DC DC Switching Controllers | Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | |||
| Package Type | Other; TSSOP,VQFN | SSOP; Other; 16-TSSOP | Other; "16-TSSOP (0.173"", 4.40mm Width)" | SSOP | SSOP; Other; 16-TSSOP (0.173\", 4.40mm Width) | |
| Special Features | Synchronous Rectification; Enable,Phase Interleaving,Power Good,Pre-Bias Start-Up,Synchronous Rectification | Internal Current Limit; Synchronous Rectification; Current Limit, Enable, Frequency Control, Power Good, Soft Start | Synchronous Rectification | |||
| Output Voltage | 0.5910 to 17 volts | |||||
| IOUT | 20 amps |