Automotive Catalog Buck/Boost Switch-Mode Regulator 20-HTSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1111213-TPIC74101QPW
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck, Boost, Buck-Boost
Frequency - Switching: 380kHz
Number of Outputs: 2
Synchronous Rectifier: Both
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 20-HTSSOP
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 1.5V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
"Buck, Boost, Buck-Boost Switching Regulator IC Positive Fixed 5V 2 Output 1A 20-PowerTSSOP (0.173"", 4.40mm Width)"
Switching Regulator, Voltage-mode, 1A, 480kHz Switching Freq-Max, PDSO20
IC REG MULT CONFG 5V DL 20HTSSOP
IC REG MULT CONFG 5V DL 20HTSSOP
Buck, Boost, Buck-Boost Switching Regulator IC Positive Fixed 5V 2 Output 1A 20-PowerTSSOP (0.173", 4.40mm Width)
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPIC74101QPWPRQ1 | 1111213-TPIC74101QPWPRQ1 | 296-36214-2-ND | TPIC74101QPWPRQ1 | TPIC74101QPWPRQ1 | TPIC74101QPWPRQ1 | TPIC74101QPWPRQ1 |
| Product Name | TPIC74101-Q1 Automotive Catalog Buck/Boost Switch-Mode Regulator | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPIC74101QPWPRQ1 | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck-Boost | Buck, Boost, Buck-Boost | Buck; Boost; Buck-Boost | ||||
| Package Type | Other; HTSSOP | SSOP; Other; 20-HTSSOP | Other; "20-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; HTSSOP20 | SSOP | SSOP; Other; 20-PowerTSSOP (0.173\", 4.40mm Width) | |
| Special Features | Enable,Light Load Efficiency,Power Good | Multiple Outputs; Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 5 volts | 5 volts | 5 volts | 5 volts | 5 to ? volts | ||
| VIN | 1.5 to 40 volts | 40 volts | 1.5 to 40 volts | 1.5 to 40 volts |