The TPS40193 is a synchronous buck controller designed for input voltages ranging from 4.5V to 18V. It operates with a fixed switching frequency of 300 kHz, which allows for the use of smaller inductors and output capacitors, contributing to a compact power supply solution. The controller supports output currents of up to 20A and is capable of handling pre-biased outputs. Key features include three selectable thermally compensated short-circuit protection levels, hiccup restart from faults, and an internal 5V regulator. The device incorporates adaptive anti-cross conduction to prevent shoot-through current in the power FETs. It also features a power good output and a soft-start time of 4 ms to manage inrush current during startup. The TPS40193 is packaged in a 10-pin 3mm x 3mm VSON package, suitable for applications such as cable modems, digital set-top boxes, and entry-level servers.
4.5V to 18V Input, Low Pin Count Synchronous Buck Controller with Power Good 10-VSON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 033940-TPS40193DRCT
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 300kHz
Control Features: Enable, Power Good
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 85%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-VSON (3x3)
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-VSON (3x3)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-VSON (3x3)
Switching Controllers 4.5V-8V Input Synch Buck Contr
IC REG CTRLR BUCK 10SON
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-VSON (3x3)
IC REG CTRLR BUCK 10SON
| Texas Instruments | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS40193DRCT | 033940-TPS40193DRCT | 296-TPS40193DRTR-ND | TPS40193DRCT | 815-TPS40193DRCT | TPS40193DRCT | TPS40193DRCT |
| Product Name | TPS40193 4.5V to 18V Input, Low Pin Count Synchronous Buck Controller with Power Good | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40193DRCT | DC DC Switching Controllers | Switching Controllers | IC REG CTRLR BUCK 10SON | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | ||||
| Package Type | Other; VSON | Other; 10-VSON (3x3) | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Enable,Pre-Bias Start-Up,Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable, Power Good | Synchronous Rectification | Enable, Power Good | |||
| Output Voltage | 0.5910 to 14.4 volts | 14.4 volts | |||||
| IOUT | 20 amps | 20 amps |