The TPS40140 is a dual-output or 2-phase synchronous buck controller capable of stackable configurations up to 16 phases, designed for high-density power applications such as graphics cards and telecommunications equipment. It operates from a 4.5 V to 15 V VDD supply, generates outputs from 0.7 V to 5.8 V, and supports switching frequencies up to 1 MHz per phase with 180° phase offset between internal channels. The device is packaged in a 36-pin VQFN measuring 6.00 mm × 6.00 mm and operates over a junction temperature range of -40 °C to 85 °C.
Stackable 2 Channel Multiphase or 2 Channel Independent Output Controller 36-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1111868-TPS40140RHHT
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 150kHz to 1MHz
Control Features: Current Limit, Frequency Control, Phase Control, Power Good, Tracking
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 2
Duty Cycle (Max): 87.5%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 36-VQFN (6x6)
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Buck Regulator Positive Output Step-Down DC-DC Controller IC 36-VQFN (6x6)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 36-VQFN (6x6)
Switching Controllers 2Ch Multiph or 2Ch Ind Output Cntrlr
IC REG CTRLR BUCK 36QFN
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS40140RHHTG4 | 1111868-TPS40140RHHTG4 | TPS40140RHHTG4-ND | TPS40140RHHTG4 | TPS40140RHHTG4 | TPS40140RHHTG4 |
| Product Name | TPS40140 Stackable 2 Channel Multiphase or 2 Channel Independent Output Controller | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40140RHHTG4 | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Output Voltage Type | Adjustable / Variable | Transistor Driver | Fixed; Transistor Driver | |||
| Package Type | Other; VQFN | Other; 36-VQFN (6x6) | Other; 36-VFQFN Exposed Pad | Other; 36-VFQFN Exposed Pad | ||
| Special Features | Enable,Frequency Synchronization,Remote Sense,Tracking | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Frequency Control, Phase Control, Power Good, Tracking | Synchronous Rectification | Internal Current Limit; Current Limit, Frequency Control, Phase Control, Power Good, Tracking | ||
| Output Voltage | 0.7000 to 5.8 volts | |||||
| IOUT | 25 amps |