Texas Instruments TL5001A PWM Controller with Wide Input Voltage Range TL5001AIDR

Description
PWM Controller with Wide Input Voltage Range 8-SOIC -40 to 85
Request a Quote Datasheet
Description
PWM Controller with Wide Input Voltage Range 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TL5001A PWM Controller with Wide Input Voltage Range - TL5001AIDR - Texas Instruments
Dallas, TX, United States
TL5001A PWM Controller with Wide Input Voltage Range
TL5001AIDR
TL5001A PWM Controller with Wide Input Voltage Range TL5001AIDR
PWM Controller with Wide Input Voltage Range 8-SOIC -40 to 85

PWM Controller with Wide Input Voltage Range 8-SOIC -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL5001AIDR - 109979-TL5001AIDR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL5001AIDR
109979-TL5001AIDR
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL5001AIDR 109979-TL5001AIDR
Manufacturer: Texas Instruments Win Source Part Number: 109979-TL5001AIDR Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck, Boost, Flyback Frequency - Switching: 20kHz to 500kHz Control Features: Dead Time Control, Frequency Control Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 100% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Purpose: Step-Up, Step-Down, Step-Up/Step-Down Supply Voltage - Operating: 3.6 V to 40 V Alternative Parts (Cross-Reference): TL5001AIP; TL5001AID; TL5001AIDR; TL5001AIDRG4; Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 109979-TL5001AIDR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck, Boost, Flyback
Frequency - Switching: 20kHz to 500kHz
Control Features: Dead Time Control, Frequency Control
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 3.6 V to 40 V
Alternative Parts (Cross-Reference): TL5001AIP; TL5001AID; TL5001AIDR; TL5001AIDRG4;
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Switching Controllers - 296-TL5001AIDRCT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-TL5001AIDRCT-ND
DC DC Switching Controllers 296-TL5001AIDRCT-ND
Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-SOIC

Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-SOIC

Buy Now Datasheet
DC DC Switching Controllers - 296-TL5001AIDRTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-TL5001AIDRTR-ND
DC DC Switching Controllers 296-TL5001AIDRTR-ND
Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-SOIC

Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-SOIC

Buy Now Datasheet
DC DC Switching Controllers - 296-TL5001AIDRDKR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
296-TL5001AIDRDKR-ND
DC DC Switching Controllers 296-TL5001AIDRDKR-ND
Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-SOIC

Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-SOIC

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - TL5001AIDR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
TL5001AIDR
PMIC - Voltage Regulators - DC DC Switching Controllers TL5001AIDR
IC REG CTRLR BCK/BST/FLYBK 8SOIC

IC REG CTRLR BCK/BST/FLYBK 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
TL5001AIDR
Switching Controllers TL5001AIDR
Switching Controllers w/Wide Input Voltage Range

Switching Controllers w/Wide Input Voltage Range

Buy Now Datasheet
DC DC Switching Controllers - TL5001AIDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
TL5001AIDR
DC DC Switching Controllers TL5001AIDR
Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-SOIC

Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-SOIC

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TL5001AIDR 109979-TL5001AIDR 296-TL5001AIDRCT-ND TL5001AIDR TL5001AIDR TL5001AIDR
Product Name TL5001A PWM Controller with Wide Input Voltage Range PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL5001AIDR DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers Switching Controllers DC DC Switching Controllers
Configuration / Function Buck; Boost Buck, Boost, Flyback Buck; Boost
Output Voltage Type Fixed Transistor Driver Fixed; Transistor Driver
Package Type Other; PDIP,SOIC SOIC; Other; 8-SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
Output Voltage 1 to 50 volts
IOUT 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

LM22672 1A SIMPLE SWITCHER?, Step-Down Voltage Regulator with Adjustable Frequency - LM22672MR-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
8 suppliers
Voltage Regulators - DC DC Switching Regulators - LM22676MRX-ADJ/S7002776 - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width)
Life Cycle Stage Active
View Details
5.5A 600kHz Voltage Regulator IC - 739-LM22670TJ-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-263
Output Voltage 5 volts
IOUT 3 amps
View Details
2 suppliers
DC DC Switching Controllers - 5962-9451301MPA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details