The TPS40192 is a synchronous buck controller operating from a 4.5 V to 18 V input, designed for voltage-mode control with a fixed switching frequency of 600 kHz. It supports up to 20 A output current, includes an internal 5 V regulator, and features adaptive anti-cross conduction to prevent shoot-through. The device offers three selectable short-circuit protection thresholds, hiccup restart, thermal shutdown at 145°C, and an internal 4 ms soft-start. It is packaged in a 10-pin 3 mm × 3 mm VSON package and operates over a temperature range of -40 °C to 85 °C.
4.5V to 18V Input, Low Pin Count, Synchronous Buck Controller with Power Good 10-VSON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 054622-TPS40192DRCRG
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 600kHz
Control Features: Enable, Power Good
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 85%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-VSON (3x3)
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS40192DRCRG4 | 054622-TPS40192DRCRG4 |
| Product Name | TPS40192 4.5V to 18V Input, Low Pin Count, Synchronous Buck Controller with Power Good | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40192DRCRG4 |
| Configuration / Function | Buck | Buck |
| Package Type | Other; VSON | Other; 10-VSON (3x3) |
| Special Features | Synchronous Rectification; Enable,Pre-Bias Start-Up,Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable, Power Good |
| Output Voltage | 0.5910 to 14.4 volts | |
| IOUT | 15 amps |