The TPS40120 is a 6-bit digitally programmed feedback divider for VRM 10.x compliant power supplies, designed to interface with multiphase controllers such as the TPS40090. It is packaged in a 14-pin TSSOP and operates over a free-air temperature range of -40°C to 85°C. The device supports 5-bit and 6-bit VID codes with 12.5 mV steps for Intel® processor voltage regulation and includes an FB output connected to the controller's error amplifier. Supply voltage ranges from 4.3 V to 5.5 V, and VID inputs tolerate up to 5.5 V. NCPU1 and NCPU2 outputs signal no-CPU states via open-drain and TTL logic, respectively. The TPS40120PW variant matches this description and is available in tube or tape-and-reel packaging.
Programmable Feedback Divider 14-TSSOP -40 to 85
Multiphase Controller PMIC 14-TSSOP
| Texas Instruments | DigiKey | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS40120PWG4 | TPS40120PWG4-ND |
| Product Name | TPS40120 Programmable Feedback Divider | Power Management - Specialized |
| Package Type | Other; "14-TSSOP (0.173"", 4.40mm Width)" |