4 Channel Multiphase Buck DC/DC Controller with Tri-state 24-TSSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | TPS40091PWG4 |
| Product Name | TPS40091 4 Channel Multiphase Buck DC/DC Controller with Tri-state |
| Configuration / Function | Buck |
| Package Type | Other; TSSOP,VQFN |
| Special Features | Synchronous Rectification; Enable,Frequency Synchronization,Power Good,Remote Sense,Synchronous Rectification |
| Output Voltage | 0.7000 to 3.3 volts |
| IOUT | 120 amps |