Texas Instruments TPS40130 2- Channel Multiphase Buck DC/DC Controller with Integrated Drivers TPS40130DBTRG4

Description
2- Channel Multiphase Buck DC/DC Controller with Integrated Drivers 30-TSSOP -40 to 85
Request a Quote Datasheet
Description
2- Channel Multiphase Buck DC/DC Controller with Integrated Drivers 30-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS40130 2- Channel Multiphase Buck DC/DC Controller with Integrated Drivers - TPS40130DBTRG4 - Texas Instruments
Dallas, TX, United States
TPS40130 2- Channel Multiphase Buck DC/DC Controller with Integrated Drivers
TPS40130DBTRG4
TPS40130 2- Channel Multiphase Buck DC/DC Controller with Integrated Drivers TPS40130DBTRG4
2- Channel Multiphase Buck DC/DC Controller with Integrated Drivers 30-TSSOP -40 to 85

2- Channel Multiphase Buck DC/DC Controller with Integrated Drivers 30-TSSOP -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40130DBTRG4 - 213356-TPS40130DBTRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40130DBTRG4
213356-TPS40130DBTRG4
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40130DBTRG4 213356-TPS40130DBTRG4
Manufacturer: Texas Instruments Win Source Part Number: 213356-TPS40130DBTRG 4 Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 100kHz to 1.2MHz Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 2 Duty Cycle (Max): 87.5% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 30-TSSOP Purpose: Step-Down Supply Voltage - Operating: 3 V to 40 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 213356-TPS40130DBTRG4
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 100kHz to 1.2MHz
Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 2
Duty Cycle (Max): 87.5%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 30-TSSOP
Purpose: Step-Down
Supply Voltage - Operating: 3 V to 40 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Switching Controllers - TPS40130DBTRG4-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
TPS40130DBTRG4-ND
DC DC Switching Controllers TPS40130DBTRG4-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 30-TSSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 30-TSSOP

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - TPS40130DBTRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
TPS40130DBTRG4
PMIC - Voltage Regulators - DC DC Switching Controllers TPS40130DBTRG4
IC REG CTRLR BUCK 30TSSOP

IC REG CTRLR BUCK 30TSSOP

Supplier's Site Datasheet
DC DC Switching Controllers - TPS40130DBTRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
TPS40130DBTRG4
DC DC Switching Controllers TPS40130DBTRG4
Buck Regulator Positive Output Step-Down DC-DC Controller IC 30-TSSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 30-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS40130DBTRG4 213356-TPS40130DBTRG4 TPS40130DBTRG4-ND TPS40130DBTRG4 TPS40130DBTRG4
Product Name TPS40130 2- Channel Multiphase Buck DC/DC Controller with Integrated Drivers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40130DBTRG4 DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Buck Buck
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type SSOP; Other; 30-TSSOP Other; "30-TFSOP (0.173"", 4.40mm Width)" Other; 30-TFSOP (0.173\", 4.40mm Width)
Life Cycle Stage Maturity; Active Discontinued at Digi-Key
Special Features Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Power Good, Soft Start Synchronous Rectification Internal Current Limit; Current Limit, Enable, Frequency Control, Power Good, Soft Start
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM20144MHX - 041067-LM20144MHX - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-HTSSOP
View Details
LM20144-Q1 Automotive Grade 2.95-5.5V, 4A, Current Mode Synchronous Buck Regulator with Adjustable Frequency - LM20144QMH/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
6 suppliers
5.5A 600kHz Voltage Regulator IC - 739-LM22676MRE-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOP
Output Voltage 5 volts
IOUT 3 amps
View Details
2 suppliers