Enhanced Product Wide Input Synchronous Buck Controller 16-HTSSOP -55 to 125
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1111851-TPS40055MPWP
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: Up to 1MHz
Control Features: Current Limit, Enable, Frequency Control, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 94%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 16-HTSSOP
Purpose: Step-Down
Supply Voltage - Operating: 8 V to 40 V
Alternative Parts (Cross-Reference): LTC3878IGN#TRPBF; TPS40057MPWPREP; MAX15046AAEE+T;
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
IC REG CTRLR BUCK 16HTSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP
IC REG CTRLR BUCK 16HTSSOP
Switching Controllers Mil Enh Wide Input Synch Buck Cntrlr
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS40055MPWPREP | 296-22445-2-ND | 1111851-TPS40055MPWPREP | TPS40055MPWPREP | TPS40055MPWPREP | TPS40055MPWPREP | TPS40055MPWPREP |
| Product Name | TPS40055-EP Enhanced Product Wide Input Synchronous Buck Controller | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40055MPWPREP | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | Buck | |||
| Package Type | Other; HTSSOP | Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 16-HTSSOP | SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width) | Other; 16-PowerTSSOP (0.173", 4.40mm Width) | ||
| Special Features | Synchronous Rectification; Enable,Frequency Synchronization,Synchronous Rectification | Synchronous Rectification | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Soft Start | Internal Current Limit; Current Limit, Enable, Frequency Control, Soft Start | |||
| Output Voltage | 0.7000 to 35 volts | ||||||
| IOUT | 20 amps |