Automotive Catalog Wide-Input-Range Non-Synchronous Voltage-Mode Controller 8-SOIC -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 033945-TPS40200QDRQ1
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 35kHz to 500kHz
Control Features: Frequency Control, Soft Start
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 95%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 52 V
Alternative Parts (Cross-Reference): BD9610AMUV-E2; V62/07618-01XE; TPS40200DRBT;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Switching Controllers Wide-Inp-Rng Nonsync Vltg-Mode Cntrlr
IC REG CTRLR BUCK 8SOIC
IC REG CTRLR BUCK 8SOIC
IC REG CTRLR BUCK 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS40200QDRQ1 | 033945-TPS40200QDRQ1 | 296-23024-1-ND | TPS40200QDRQ1 | TPS40200QDRQ1 | TPS40200QDRQ1 | TPS40200QDRQ1 | TPS40200QDRQ1 |
| Product Name | TPS40200-Q1 Automotive Catalog Wide-Input-Range Non-Synchronous Voltage-Mode Controller | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40200QDRQ1 | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | Buck | ||||
| Package Type | Other; SOIC | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | ||
| Special Features | Frequency Synchronization | Multiple Outputs; Synchronous Rectification; Frequency Control, Soft Start | Frequency Control, Soft Start | |||||
| Output Voltage | 0.7000 to 46 volts | |||||||
| IOUT | 0.3000 amps |