1.6A, 1.25-MHz Buck Converter in a 3 mm SON Package 6-VSON -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 054623-TPS40222DRPRG
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 1.25MHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1.6A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 6-VSON Exposed Pad (3x3)
Purpose: Step-Down
Maximum Input Voltage: 8V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 7.2V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.6A 6-VDFN Exposed Pad
IC REG BUCK ADJ 1.6A 6VSON
IC REG BUCK ADJ 1.6A 6VSON
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.6A 6-VDFN Exposed Pad
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS40222DRPRG4 | 054623-TPS40222DRPRG4 | TPS40222DRPRG4-ND | TPS40222DRPRG4 | TPS40222DRPRG4 | TPS40222DRPRG4 |
| Product Name | TPS40222 1.6A, 1.25-MHz Buck Converter in a 3 mm SON Package | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TPS40222DRPRG4 | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; VSON | Other; 6-VSON Exposed Pad (3x3) | Other; 6-VDFN Exposed Pad | Other; 6-VDFN Exposed Pad | ||
| Output Voltage | 0.8000 to 7 volts | 0.8000 volts | 0.8000 to 7.2 volts | 0.8000 volts | 0.8000 to 7.2 volts | |
| IOUT | 1.6 amps | 1.6 amps | 1.6 amps | 1.6 amps | 1.6 amps | 1.6 amps |