Low Input Voltage Mode Synchronous Buck Controller 10-MSOP-PowerPAD -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 055581-TPS40001DGQRG
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 300kHz
Control Features: Current Limit, Enable, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 94%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MSOP-PowerPad
Purpose: Step-Down
Supply Voltage - Operating: 2.25 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Communications & Networking
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-HVSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-HVSSOP
IC REG CTRLR BUCK 10MSOP
IC REG CTRLR BUCK 10MSOP
Switching Controllers Lo-Inp Voltage Mode Sync buck Controller
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS40001DGQRG4 | 055581-TPS40001DGQRG4 | TPS40001DGQRG4-ND | TPS40001DGQRG4 | TPS40001DGQRG4 | TPS40001DGQRG4 | TPS40001DGQRG4 |
| Product Name | TPS40001 Low Input Voltage Mode Synchronous Buck Controller | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40001DGQRG4 | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |||||
| Package Type | Other; 10-MSOP-PowerPad | Other; "10-PowerTFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Other; 10-PowerTFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||||
| Life Cycle Stage | Maturity; Active | Discontinued at Digi-Key | Removed | ||||
| Special Features | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Soft Start | Synchronous Rectification | Internal Current Limit; Current Limit, Enable, Soft Start |