Mid Range Input (4.5V-28V) up to 1 MHz Frequency Synchronous Buck Controller, source only 16-HTSSOP -40 to 85
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP
IC REG CTRLR BUCK 16HTSSOP
Switching Controllers Mid Range Input Freq Synch Buck Cntrlr
| Texas Instruments | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS40070PWPG4 | TPS40070PWPG4 | TPS40070PWPG4 | TPS40070PWPG4 |
| Product Name | TPS40070 Mid Range Input (4.5V-28V) up to 1 MHz Frequency Synchronous Buck Controller, source only | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers |
| Output Voltage Type | Fixed; Transistor Driver | |||
| Package Type | SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width) | |||
| Life Cycle Stage | Discontinued at Digi-Key | |||
| VIN | 4.5 to 28 volts |