Wide Input Non-Synchronous Buck DC/DC Controller 8-SON -40 to 85
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SON (3x3)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SON (3x3)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SON (3x3)
Manufacturer: Texas Instruments
Win Source Part Number: 1272473-TPS40200DRBR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-VDFN Exposed Pad
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 35kHz ~ 500kHz
Control Features: Frequency Control, Soft Start
Supply Voltage: 4.5 V ~ 52 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Family Name: TPS40200
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SON (3x3)
Duty Cycle (Maximum): 95%
Alternative Parts (Cross-Reference): LT1339CN; BD9610AMUV-E2; LT3845IFE;
Introduction Date: April 01, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Switching Controllers Wide Inp Non-Synch Buck DC/DC Cntrlr
IC REG CTRLR BUCK 8SON
IC REG CTRLR BUCK 8SON
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SON (3x3)
| Texas Instruments | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS40200DRBR | 296-23923-2-ND | 1272473-TPS40200DRBR | TPS40200DRBR | TPS40200DRBR | TPS40200DRBR | TPS40200DRBR |
| Product Name | TPS40200 Wide Input Non-Synchronous Buck DC/DC Controller | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40200DRBR | Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | Buck | |||
| Package Type | Other; SOIC,SON | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | ||
| Special Features | Frequency Synchronization | Multiple Outputs; Synchronous Rectification; Frequency Control, Soft Start | Frequency Control, Soft Start | ||||
| Output Voltage | 0.7000 to 46 volts | ||||||
| IOUT | 3 amps |