The TPS40000 is a synchronous buck controller designed for low-voltage, non-isolated power conversion, driving N-channel MOSFETs for both primary and synchronous rectifier switches with Predictive Gate Drive technology to enhance efficiency. It operates from an input voltage of 2.25 V to 5.5 V and has a fixed switching frequency of 300 kHz. The device is housed in a 10-lead HVSSOP (DGQ) package with an actual size of 3.05 mm × 4.98 mm and includes a PowerPAD thermal slug connected to ground. It supports externally adjustable soft-start and overcurrent limit, features a 1% internal 0.7 V reference, and operates over a junction temperature range of -40°C to 85°C. The part includes an internal bootstrap diode and thermal shutdown protection.
Low Input (2.25V-5.5V) 300 kHz Frequency, Synchronous Buck Controller, Source Only 10-MSOP-PowerPAD -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 213346-TPS40000DGQRG
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 300kHz
Control Features: Current Limit, Enable, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 94%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MSOP-PowerPad
Purpose: Step-Down
Supply Voltage - Operating: 2.25 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS40000DGQRG4 | 213346-TPS40000DGQRG4 |
| Product Name | TPS40000 Low Input (2.25V-5.5V) 300 kHz Frequency, Synchronous Buck Controller, Source Only | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40000DGQRG4 |
| Configuration / Function | Buck | Buck |
| Package Type | Other; MSOP-PowerPAD | Other; 10-MSOP-PowerPad |
| Special Features | Synchronous Rectification; Enable,Synchronous Rectification | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Soft Start |
| Output Voltage | 0.7000 to 4 volts | |
| IOUT | 15 amps |