Wide Input Range Synchronous Buck Controller for Sequencing 24-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 033927-TPS40100RGER
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 100kHz to 600kHz
Control Features: Current Limit, Frequency Control, Power Good, Soft Start, Tracking
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-VQFN (4x4)
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-VQFN (4x4)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-VQFN (4x4)
Switching Controllers Wide In Range Sync Buck for Sequencing
IC REG CTRLR BUCK 24QFN
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS40100RGER | 033927-TPS40100RGER | 296-34770-2-ND | TPS40100RGER | TPS40100RGER | TPS40100RGER |
| Product Name | TPS40100 Wide Input Range Synchronous Buck Controller for Sequencing | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40100RGER | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | |||
| Package Type | Other; VQFN | Other; 24-VQFN (4x4) | Other; 24-VFQFN Exposed Pad | Other; 24-VFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification; Dynamic Voltage Scaling,Frequency Synchronization,Power Good,Remote Sense,Tracking,Synchronous Rectification | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Frequency Control, Power Good, Soft Start, Tracking | Synchronous Rectification | Internal Current Limit; Current Limit, Frequency Control, Power Good, Soft Start, Tracking | ||
| Output Voltage | 0.7000 to 5.5 volts | |||||
| IOUT | 20 amps |