The TPS40140RHHR is a dual or two-phase synchronous buck controller designed for stackable configurations, allowing up to 16 phases for a single output power supply. It operates with an input voltage range of 4.5V to 15V and can convert a 15V input to a 0.7V output at a programmable switching frequency of up to 1MHz per phase. The device supports both interleaved operation for improved input ripple current and independent output configurations. It features a 0.5% internally trimmed 0.7V reference, a shutdown current of 10OºA, and true remote sensing capabilities. The TPS40140 also includes programmable undervoltage lockout and supports prebiased outputs, making it suitable for applications in graphic cards, internet servers, networking, and telecommunications equipment. The device is housed in a 36-pin VQFN package.
Stackable 2 Channel Multiphase or 2 Channel Independent Output Controller 36-VQFN -40 to 85
Buck Regulator Positive Output Step-Down DC-DC Controller IC 36-VQFN (6x6)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 36-VQFN (6x6)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 36-VQFN (6x6)
Manufacturer: Texas Instruments
Win Source Part Number: 033932-TPS40140RHHR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 150kHz to 1MHz
Control Features: Current Limit, Frequency Control, Phase Control, Power Good, Tracking
Number of Outputs: 2
Synchronous Rectifier: Yes
Family Name: TPS40140
Output Phases: 2
Duty Cycle (Max): 87.5%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 36-VQFN (6x6)
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 15 V
Alternative Parts (Cross-Reference): LTC3728LEGN-1#TR; LTC3728LEGN-13TRPBF;
Introduction Date: January 05, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Switching Controllers Stackable 2 Ch Multiph/Ind Output
Buck Regulator Positive Output Step-Down DC-DC Controller IC 36-VQFN (6x6)
IC REG CTRLR BUCK 36QFN
IC REG CTRLR BUCK 36QFN
| Texas Instruments | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS40140RHHR | 296-20689-2-ND | 033932-TPS40140RHHR | TPS40140RHHR | TPS40140RHHR | TPS40140RHHR | TPS40140RHHR |
| Product Name | TPS40140 Stackable 2 Channel Multiphase or 2 Channel Independent Output Controller | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40140RHHR | Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Output Voltage Type | Adjustable / Variable | Transistor Driver | Fixed; Transistor Driver | ||||
| Package Type | Other; VQFN | Other; 36-VFQFN Exposed Pad | Other; 36-VQFN (6x6) | Other; 36-VFQFN Exposed Pad | Other; 36-VFQFN Exposed Pad | ||
| Special Features | Enable,Frequency Synchronization,Remote Sense,Tracking | Synchronous Rectification | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Frequency Control, Phase Control, Power Good, Tracking | Multiple Outputs | Internal Current Limit; Current Limit, Frequency Control, Phase Control, Power Good, Tracking | ||
| Output Voltage | 0.7000 to 5.8 volts | ||||||
| IOUT | 25 amps |