CMOS Voltage Converter, Inverting, 10V In, 20V Out, 3mA Out, 8-SOIC Product overview: TL7660CD from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 20V, 3mA, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 10V, 20V, 3mA, SOIC, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TL7660CD can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 054851-TL7660CD
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Charge Pump
Frequency - Switching: 10kHz
Number of Outputs: 1
Synchronous Rectifier: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Purpose: Ratiometric
Maximum Input Voltage: 10V
Nominal Output Voltage (Min/Fixed): -Vin, 2Vin
Minimum Input Voltage: 1.5V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 8-SOIC (0.154"", 3.90mm Width)"
IC REG CHARGE PUMP INV 8SOIC
IC, CMOS VOLTAGE CONVERTER 8-SOIC; Output Type:Adjustable; Input Voltage Min:1.5V; Input Voltage Max:10V; DC / DC Converter IC Case:SOIC; No. of Pins:8Pins; Output Current:-; Fixed Output Voltage Nom.:-; Adjustable Output Voltage RoHS Compliant: Yes
Switching Voltage Regulators CMOS Voltage Converter
IC REG CHARGE PUMP INV 8SOIC
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 8-SOIC (0.154", 3.90mm Width)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-TL7660CD | 054851-TL7660CD | 296-34311-5-ND | TL7660CD | 37AJ1350 | TL7660CD | TL7660CD | TL7660CD |
| Product Name | 10V 20V 3mA SOIC Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TL7660CD | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Ic, Cmos Voltage Converter 8-Soic; Output Type Texas Instruments | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable | Fixed; Fixed | Fixed | Adjustable / Variable | Fixed; Fixed | |||
| Package Type | Other; D | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | Other; SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | ||
| Output Voltage | 20 volts | ? to 2 volts | 2 volts | |||||
| IOUT | 0.0200 amps | |||||||
| IQ | 1.10E-4 amps |