PWM Controller with Wide Input Voltage Range 8-PDIP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | TL5001AIPE4 |
| Product Name | TL5001A PWM Controller with Wide Input Voltage Range |
| Configuration / Function | Buck; Boost |
| Output Voltage Type | Fixed |
| Package Type | Other; PDIP,SOIC |
| Output Voltage | 1 to 50 volts |
| IOUT | 3 amps |