The TL5001CP is a pulse-width-modulati
PWM Controller with Wide Input Range 8-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 054844-TL5001CP-P
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck, Boost, Flyback
Frequency - Switching: 20kHz to 500kHz
Control Features: Dead Time Control, Frequency Control
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 100%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 8-PDIP
Purpose: Step-Up, Step-Down, Step-Up/Step-Down
Supply Voltage - Operating: 3.6 V to 40 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-PDIP
Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down, Step-Up/Step-Down DC-DC Controller IC 8-PDIP
IC REG CTRLR BUCK/BST/FLYBK 8DIP
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TL5001CP-P | 054844-TL5001CP-P | TL5001CP-P-ND | TL5001CP-P | TL5001CP-P |
| Product Name | TL5001 PWM Controller with Wide Input Range | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TL5001CP-P | DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck; Boost | Buck, Boost, Flyback | Buck; Boost | ||
| Output Voltage Type | Fixed | Transistor Driver | Fixed; Transistor Driver | ||
| Package Type | Other; PDIP,SO,SOIC | DIP; Other; 8-PDIP | DIP; Other; "8-DIP (0.300"", 7.62mm)" | DIP; Other; 8-DIP (0.300\", 7.62mm) | |
| Output Voltage | 1 to 50 volts | ||||
| IOUT | 3 amps |