Wide Input Range Synchronous Buck Controller for Sequencing 24-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1272461-TPS40100RGER
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 24-VFQFN Exposed Pad
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 100kHz ~ 600kHz
Control Features: Current Limit, Frequency Control, Power Good, Soft Start, Tracking
Supply Voltage: 4.5 V ~ 18 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: TPS40100
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-VQFN (4x4)
Alternative Parts (Cross-Reference): R1224N592G-TR-FE; CS51312GDR16; CS51312GD16;
Introduction Date: October 01, 2006
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS40100RGERG4 | 1272461-TPS40100RGERG4 |
| Product Name | TPS40100 Wide Input Range Synchronous Buck Controller for Sequencing | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40100RGERG4 |
| Configuration / Function | Buck | Buck |
| Package Type | Other; VQFN | Other; 24-VFQFN Exposed Pad |
| Special Features | Synchronous Rectification; Dynamic Voltage Scaling,Frequency Synchronization,Power Good,Remote Sense,Tracking,Synchronous Rectification | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Frequency Control, Power Good, Soft Start, Tracking |
| Output Voltage | 0.7000 to 5.5 volts | |
| IOUT | 20 amps |