Texas Instruments TPS40075 Wide Input Synchronous Buck Controller with Voltage Feed Forward TPS40075RHLRG4

Description
Wide Input Synchronous Buck Controller with Voltage Feed Forward 20-VQFN -40 to 85
Request a Quote
Description
Wide Input Synchronous Buck Controller with Voltage Feed Forward 20-VQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPS40075 is a mid-voltage, wide input (4.5-V to 28-V) synchronous buck controller with voltage feed-forward, designed for use in power modules, networking, telecom, industrial, and server applications. It features integrated high-side and synchronous N-channel MOSFET gate drivers, predictive gate drive generation, programmable switching frequency up to 1 MHz, and a 20-pin VQFN (RHL) package with dimensions of 3.71 mm in height, 4.71 mm in length, and 8.0 mm in width. The device operates over a junction temperature range of -40°C to 125°C and is rated for an ambient temperature of -40°C to 85°C. It includes thermal shutdown protection, prebiased output compatibility, and short-circuit protection with hiccup recovery. The part is RoHS compliant, has a moisture sensitivity level of 2, and uses NIPDAU lead finish.

Datasheet Summary
Powered by GS/AI

The TPS40075 is a mid-voltage, wide input (4.5-V to 28-V) synchronous buck controller with voltage feed-forward, designed for use in power modules, networking, telecom, industrial, and server applications. It features integrated high-side and synchronous N-channel MOSFET gate drivers, predictive gate drive generation, programmable switching frequency up to 1 MHz, and a 20-pin VQFN (RHL) package with dimensions of 3.71 mm in height, 4.71 mm in length, and 8.0 mm in width. The device operates over a junction temperature range of -40°C to 125°C and is rated for an ambient temperature of -40°C to 85°C. It includes thermal shutdown protection, prebiased output compatibility, and short-circuit protection with hiccup recovery. The part is RoHS compliant, has a moisture sensitivity level of 2, and uses NIPDAU lead finish.

Suppliers

Company
Product
Description
Supplier Links
TPS40075 Wide Input Synchronous Buck Controller with Voltage Feed Forward - TPS40075RHLRG4 - Texas Instruments
Dallas, TX, United States
TPS40075 Wide Input Synchronous Buck Controller with Voltage Feed Forward
TPS40075RHLRG4
TPS40075 Wide Input Synchronous Buck Controller with Voltage Feed Forward TPS40075RHLRG4
Wide Input Synchronous Buck Controller with Voltage Feed Forward 20-VQFN -40 to 85

Wide Input Synchronous Buck Controller with Voltage Feed Forward 20-VQFN -40 to 85

Buy Now Datasheet
DC DC Switching Controllers - TPS40075RHLRG4-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
TPS40075RHLRG4-ND
DC DC Switching Controllers TPS40075RHLRG4-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-VQFN (3.5x4.5)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-VQFN (3.5x4.5)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40075RHLRG4 - 213354-TPS40075RHLRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40075RHLRG4
213354-TPS40075RHLRG4
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40075RHLRG4 213354-TPS40075RHLRG4
Manufacturer: Texas Instruments Win Source Part Number: 213354-TPS40075RHLRG 4 Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: Up to 1MHz Control Features: Current Limit, Frequency Control, Power Good, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 95% Clock Sync: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-VQFN (3.5x4.5) Purpose: Step-Down Supply Voltage - Operating: 4.5 V to 28 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 213354-TPS40075RHLRG4
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: Up to 1MHz
Control Features: Current Limit, Frequency Control, Power Good, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 95%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-VQFN (3.5x4.5)
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 28 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DC DC Switching Controllers - TPS40075RHLRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
TPS40075RHLRG4
DC DC Switching Controllers TPS40075RHLRG4
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-VQFN (3.5x4.5)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-VQFN (3.5x4.5)

Buy Now
Sheung Wan, Hong Kong
Switching Controllers
TPS40075RHLRG4
Switching Controllers TPS40075RHLRG4
Switching Controllers Wide Input Synch Buck Controller

Switching Controllers Wide Input Synch Buck Controller

Buy Now Datasheet
DC DC Switching Controllers - TPS40075RHLRG4 - ODG (Origin Data Global)
Shenzhen, China
DC DC Switching Controllers
TPS40075RHLRG4
DC DC Switching Controllers TPS40075RHLRG4
IC REG CTRLR BUCK 20VQFN

IC REG CTRLR BUCK 20VQFN

Supplier's Site Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - TPS40075RHLRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
TPS40075RHLRG4
PMIC - Voltage Regulators - DC DC Switching Controllers TPS40075RHLRG4
IC REG CTRLR BUCK 20VQFN

IC REG CTRLR BUCK 20VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS40075RHLRG4 TPS40075RHLRG4-ND 213354-TPS40075RHLRG4 TPS40075RHLRG4 TPS40075RHLRG4 TPS40075RHLRG4 TPS40075RHLRG4
Product Name TPS40075 Wide Input Synchronous Buck Controller with Voltage Feed Forward DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40075RHLRG4 DC DC Switching Controllers Switching Controllers DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Buck Buck Buck Buck
Package Type Other; VQFN Other; 20-VFQFN Exposed Pad Other; 20-VQFN (3.5x4.5) Other; 20-VFQFN Exposed Pad Other; 20-VFQFN Exposed Pad
Special Features Synchronous Rectification; Enable,Frequency Synchronization,Pre-Bias Start-Up,Remote Sense,Power Good,Synchronous Rectification Synchronous Rectification Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Frequency Control, Power Good, Soft Start Internal Current Limit; Current Limit, Frequency Control, Power Good, Soft Start
Output Voltage 0.7000 to 23 volts
IOUT 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

LM22676-Q1 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable - LM22676QMR-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
7 suppliers
Voltage Regulators - DC DC Switching Regulators - LM20134QMH/NOPB - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width)
Life Cycle Stage Active
View Details
LM22673-Q1 3A SIMPLE SWITCHER?, Step-Down Voltage Reg. with Adjustable Soft-Start and Current Limit - LM22673QMR-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
8 suppliers
LM22670 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Synchronization or Adjustable Switching Freq - LM22670MRE-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
9 suppliers