Texas Instruments TPS40071 Mid Range Input (4.5V-28V) up to 1 MHz Frequency Synchronous Buck Controller, source/sink TPS40071PWPRG4

Description
Mid Range Input (4.5V-28V) up to 1 MHz Frequency Synchronous Buck Controller, source/sink 16-HTSSOP -40 to 85
Request a Quote Datasheet
Description
Mid Range Input (4.5V-28V) up to 1 MHz Frequency Synchronous Buck Controller, source/sink 16-HTSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS40071 Mid Range Input (4.5V-28V) up to 1 MHz Frequency Synchronous Buck Controller, source/sink - TPS40071PWPRG4 - Texas Instruments
Dallas, TX, United States
TPS40071 Mid Range Input (4.5V-28V) up to 1 MHz Frequency Synchronous Buck Controller, source/sink
TPS40071PWPRG4
TPS40071 Mid Range Input (4.5V-28V) up to 1 MHz Frequency Synchronous Buck Controller, source/sink TPS40071PWPRG4
Mid Range Input (4.5V-28V) up to 1 MHz Frequency Synchronous Buck Controller, source/sink 16-HTSSOP -40 to 85

Mid Range Input (4.5V-28V) up to 1 MHz Frequency Synchronous Buck Controller, source/sink 16-HTSSOP -40 to 85

Buy Now Datasheet
DC DC Switching Controllers - TPS40071PWPRG4-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
TPS40071PWPRG4-ND
DC DC Switching Controllers TPS40071PWPRG4-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40071PWPRG4 - 213352-TPS40071PWPRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40071PWPRG4
213352-TPS40071PWPRG4
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40071PWPRG4 213352-TPS40071PWPRG4
Manufacturer: Texas Instruments Win Source Part Number: 213352-TPS40071PWPRG 4 Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: Up to 1MHz Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 93% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-HTSSOP Purpose: Step-Down Supply Voltage - Operating: 4.5 V to 28 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 213352-TPS40071PWPRG4
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: Up to 1MHz
Control Features: Current Limit, Enable, Frequency Control, Power Good, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 93%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-HTSSOP
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 28 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
TPS40071PWPRG4
Switching Controllers TPS40071PWPRG4
Switching Controllers Mid Rg In Sync Buck Cntrlr source/sink

Switching Controllers Mid Rg In Sync Buck Cntrlr source/sink

Buy Now Datasheet
DC DC Switching Controllers - TPS40071PWPRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
TPS40071PWPRG4
DC DC Switching Controllers TPS40071PWPRG4
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - TPS40071PWPRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
TPS40071PWPRG4
PMIC - Voltage Regulators - DC DC Switching Controllers TPS40071PWPRG4
IC REG CTRLR BUCK 16HTSSOP

IC REG CTRLR BUCK 16HTSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TPS40071PWPRG4 TPS40071PWPRG4-ND 213352-TPS40071PWPRG4 TPS40071PWPRG4 TPS40071PWPRG4 TPS40071PWPRG4
Product Name TPS40071 Mid Range Input (4.5V-28V) up to 1 MHz Frequency Synchronous Buck Controller, source/sink DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40071PWPRG4 Switching Controllers DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Buck Buck
Package Type Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" SSOP; Other; 16-HTSSOP SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width)
Special Features Synchronous Rectification Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Power Good, Soft Start Internal Current Limit; Current Limit, Enable, Frequency Control, Power Good, Soft Start
fsw 1000 kHz 1000 kHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data