The TPS40200 is a wide input range, non-synchronous voltage mode controller with a 200-mA internal P-channel FET driver, designed for applications such as industrial control and distributed power systems. It operates from 4.5 V to 52 V input and supports programmable fixed-frequency operation between 35 kHz and 500 kHz. The device is available in an 8-pin SOIC package measuring 4.90 mm by 3.90 mm. It includes features such as voltage feed-forward compensation, programmable soft-start, overcurrent protection with hiccup recovery, and undervoltage lockout. The integrated 700-mV ±2% reference enables accurate low-voltage regulation. The part operates over a temperature range of -40 °C to 85 °C.
Wide Input Non-Synchronous Buck DC/DC Controller 8-SOIC -40 to 85
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 081651-TPS40200DRG4
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 35kHz to 500kHz
Control Features: Frequency Control, Soft Start
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 95%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 52 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
IC REG CTRLR BUCK 8SOIC
Switching Controllers Wide Inp Non-Sync Buck DC/DC Cntrlr
IC REG CTRLR BUCK 8SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS40200DRG4 | TPS40200DRG4-ND | 081651-TPS40200DRG4 | TPS40200DRG4 | TPS40200DRG4 | TPS40200DRG4 | TPS40200DRG4 |
| Product Name | TPS40200 Wide Input Non-Synchronous Buck DC/DC Controller | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40200DRG4 | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | ||||
| Package Type | Other; SOIC,SON | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| Special Features | Frequency Synchronization | Multiple Outputs; Synchronous Rectification; Frequency Control, Soft Start | Frequency Control, Soft Start | ||||
| Output Voltage | 0.7000 to 46 volts | ||||||
| IOUT | 3 amps |