Wide Input (10V-55V) up to 1 MHz Frequency Synchronous Buck Controller, source only 16-HTSSOP -40 to 85
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 033917-TPS40060PWPR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: Up to 1MHz
Control Features: Current Limit, Enable, Frequency Control, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 98%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-HTSSOP
Purpose: Step-Down
Supply Voltage - Operating: 10 V to 55 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
IC REG CTRLR BUCK 16HTSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-HTSSOP
IC REG CTRLR BUCK 16HTSSOP
Switching Controllers Wide Input Freq Synch Buck Cntrlr
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS40060PWPR | 296-39396-2-ND | 033917-TPS40060PWPR | TPS40060PWPR | TPS40060PWPR | TPS40060PWPR | TPS40060PWPR |
| Product Name | TPS40060 Wide Input (10V-55V) up to 1 MHz Frequency Synchronous Buck Controller, source only | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40060PWPR | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers | Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | Buck | |||
| Package Type | Other; HTSSOP | Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 16-HTSSOP | SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width) | Other; 16-PowerTSSOP (0.173", 4.40mm Width) | ||
| Special Features | Synchronous Rectification; Enable,Frequency Synchronization,Synchronous Rectification | Synchronous Rectification | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Soft Start | Internal Current Limit; Current Limit, Enable, Frequency Control, Soft Start | |||
| Output Voltage | 0.7000 to 45 volts | ||||||
| IOUT | 10 amps |