The TPS40210 is a wide-input voltage (4.5 V to 52 V) current mode boost controller for boost, flyback, SEPIC, and LED driver applications, featuring programmable soft start, overcurrent protection, and an integrated low-side driver. It is available in a 10-pin VSON package measuring 3.10 mm x 3.10 mm, with an operating temperature range of -40 °C to 125 °C and a lead finish of NIPDAU. The device supports external synchronization and includes internal slope compensation.
Wide Input Range Current Mode Boost Controller 10-VSON -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1111883-TPS40210DRCT
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Boost, Flyback, SEPIC
Frequency - Switching: 35kHz to 1MHz
Control Features: Enable, Frequency Control, Soft Start
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 10-VSON (3x3)
Purpose: Step-Up, Step-Up/Step-Down
Supply Voltage - Operating: 4.5 V to 52 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, LED Lighting, Industrial
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TPS40210DRCTG4 | 1111883-TPS40210DRCTG4 |
| Product Name | TPS40210 Wide Input Range Current Mode Boost Controller | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - TPS40210DRCTG4 |
| Configuration / Function | Boost | Boost, Flyback, SEPIC |
| Package Type | Other; MSOP-PowerPAD,VSON | Other; 10-VSON (3x3) |
| Special Features | Enable,Frequency Synchronization | Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Soft Start |
| Output Voltage | 5 to 260 volts | |
| IOUT | 6 amps |