Littelfuse, Inc. Datasheets for Thyristors
Thyristors are a class of four-layer (PNPN) semiconductor devices that act as switches, rectifiers, or voltage regulators.
Thyristors: Learn more
| Product Name | Notes |
|---|---|
| 40 Amp bi-directional solid state switch series is designed for AC switching and phase control applications such as motor speed and temperature modulation controls, lighting controls, and static switching relays.Alternistor... | |
| Excellent for lower current heat, lamp, and audible alarm controls for home goods.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant... | |
| Excellent unidirectional switches for phase control applications such as heating and motor speed controls. Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. | |
| Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Sensitive gate SCRs are easily triggered with microAmps of current as furnished by sense coils, proximity switches,... | |
| Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS... | |
| Low Power SCR up to 1200V | |
| New 0.8 Amp sensitive gate SCR in TO-92 package with GAK pin out offers high static dv/dt with low turn off time (tq) through small die planar construction design. All... | |
| New 1.5 Amp sensitive gate SCR in TO-92 package with GAK pin out offers high static dv/dt with low turn off time (tq) through small die planar construction design. All... | |
| New 1.5Amp sensitive gate SCR series offers high static dv/dt with low turn off time (tq) through small die planar construction design. All SCR™ junctions are glass — passivated to... | |
| New device series offers high static dv/dt and lower turn-off (Tq) sensitive SCR with its small die planar construction design. It is specifically designed for GFCI (Ground Fault Circuit Interrupter)... | |
| The 1.5Amp sensitive gate SCR series offers high static dv/dt with low turn off time (tq) through small die planar construction design. All SCR's junctions are glass — passivated to... | |
| The S4040xQx series of SCRs offer fast turn-off time (tq) characteristics required for applications such as power inverters, switching regulator, and high frequency pulse circuits.These fast turn-off time SCRs offer... | |
| The S6002xS offers high di/dt capability through small die construction design. It is glass-passivated to ensure long term reliability and parametric stability. Surge capability > 25 Amps Blocking voltage (VDRM... | |
| The S6002xS offers high very high di/dt capability through small die planar construction design. It is glass-passivated to ensure long term reliability and parametric stability. Surge capability > 25 Amps... | |
| This new sensitive SCR component series offers 600V VDRM and 0.8A IT(RMS) capability in SOT23 package, smallest in industry. It is specifically designed for GFCI (Ground Fault Circuit Interrupter) applications. | |
| This Sxx06x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier s and capacitive discharge ignitions.These SCRs have a low gate current... | |
| This Sxx08x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier s and capacitive discharge ignitions. These SCRs have a low gate... | |
| This Sxx10x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier s and capacitive discharge ignitions. These SCRs have a low gate... |
| << Prev | Next >> |