Littelfuse, Inc. Low Power SCR up to 1200V S6N1

Description
Excellent for lower current heat, lamp, and audible alarm controls for home goods.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 600 V Surge capability up to 30 A
Datasheet
Description
Excellent for lower current heat, lamp, and audible alarm controls for home goods.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 600 V Surge capability up to 30 A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - S6N1 - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
S6N1
Low Power SCR up to 1200V S6N1
Excellent for lower current heat, lamp, and audible alarm controls for home goods.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 600 V Surge capability up to 30 A

Excellent for lower current heat, lamp, and audible alarm controls for home goods.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 600 V Surge capability up to 30 A

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Triacs
Product Number S6N1
Product Name Low Power SCR up to 1200V
Standards and Certifications RoHS
VDRM 600 volts
IGT 10 mA
Unlock Full Specs
to access all available technical data