Littelfuse, Inc. Low Power SCR up to 1200V S402BS1

Description
New 1.5Amp sensitive gate SCR series offers high static dv/dt with low turn off time (tq) through small die planar construction design. All SCR™ junctions are glass — passivated to ensure long term reliability and parametric stability. RoHS Compliant Through hole and surface mount packages Blocking voltage (VDRM/VRRM) capability - to 600V Surge capability >15 A Improved turn-off time (Tq) < 35μsec Sensitive gate for direct microsprocessor interface
Datasheet
Description
New 1.5Amp sensitive gate SCR series offers high static dv/dt with low turn off time (tq) through small die planar construction design. All SCR™ junctions are glass — passivated to ensure long term reliability and parametric stability. RoHS Compliant Through hole and surface mount packages Blocking voltage (VDRM/VRRM) capability - to 600V Surge capability >15 A Improved turn-off time (Tq) < 35μsec Sensitive gate for direct microsprocessor interface
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - S402BS1 - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
S402BS1
Low Power SCR up to 1200V S402BS1
New 1.5Amp sensitive gate SCR series offers high static dv/dt with low turn off time (tq) through small die planar construction design. All SCR™ junctions are glass — passivated to ensure long term reliability and parametric stability. RoHS Compliant Through hole and surface mount packages Blocking voltage (VDRM/VRRM) capability - to 600V Surge capability >15 A Improved turn-off time (Tq) < 35μsec Sensitive gate for direct microsprocessor interface

New 1.5Amp sensitive gate SCR series offers high static dv/dt with low turn off time (tq) through small die planar construction design. All SCR™ junctions are glass — passivated to ensure long term reliability and parametric stability. RoHS Compliant Through hole and surface mount packages Blocking voltage (VDRM/VRRM) capability - to 600V Surge capability >15 A Improved turn-off time (Tq) < 35μsec Sensitive gate for direct microsprocessor interface

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Triacs
Product Number S402BS1
Product Name Low Power SCR up to 1200V
Standards and Certifications RoHS
VDRM 400 volts
IGT 0.1000 mA
Unlock Full Specs
to access all available technical data