Littelfuse, Inc. Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - S4006RS3 S4006RS3

Description
This Sxx06x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier s and capacitive discharge ignitions.These SCRs have a low gate current trigger level of 0.2 to 15 mA at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 500µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Electrically isolated "L-Package" is UL recognized for 2500Vrms Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A Halogen free and RoHS compliant
Datasheet
Description
This Sxx06x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier s and capacitive discharge ignitions.These SCRs have a low gate current trigger level of 0.2 to 15 mA at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 500µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Electrically isolated "L-Package" is UL recognized for 2500Vrms Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A Halogen free and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - S4006RS3 - S4006RS3 - Littelfuse, Inc.
Rosemont, IL, United States
Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - S4006RS3
S4006RS3
Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - S4006RS3 S4006RS3
This Sxx06x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier s and capacitive discharge ignitions.These SCRs have a low gate current trigger level of 0.2 to 15 mA at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 500µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Electrically isolated "L-Package" is UL recognized for 2500Vrms Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A Halogen free and RoHS compliant

This Sxx06x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifiers and capacitive discharge ignitions.These SCRs have a low gate current trigger level of 0.2 to 15 mA at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 500µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Electrically isolated "L-Package" is UL recognized for 2500Vrms Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A Halogen free and RoHS compliant

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Triacs
Product Number S4006RS3
Product Name Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - S4006RS3
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data