Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 950 A
Manufacturer: Teccor Electronics
Win Source Part Number: 1245550-S6065K
Manufacturer Homepage: www.littelfuse.com/
RoHS State: Request Verification
Alternative Parts (Cross-Reference): S6065KTP;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
| Littelfuse, Inc. | Win Source Electronics | |
|---|---|---|
| Product Category | Triacs | Thyristors |
| Product Number | S6065K | 1245550-S6065K |
| Product Name | Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - S6065K | SCRs - Single - S6065K |
| Standards and Certifications | RoHS |