Littelfuse, Inc. Scr Thyristor, 25A, 600V, To-220Ab-3; Peak Repetitive Off State Voltage Littelfuse S6025L56TP

Description
SCR THYRISTOR, 25A, 600V, TO-220AB-3; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:35mA; Average On State Current:16A; On State RMS Current:25A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; MSL:
Description
SCR THYRISTOR, 25A, 600V, TO-220AB-3; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:35mA; Average On State Current:16A; On State RMS Current:25A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; MSL:

Suppliers

Company
Product
Description
Supplier Links
Scr Thyristor, 25A, 600V, To-220Ab-3; Peak Repetitive Off State Voltage Littelfuse - 82Y0359 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 25A, 600V, To-220Ab-3; Peak Repetitive Off State Voltage Littelfuse
82Y0359
Scr Thyristor, 25A, 600V, To-220Ab-3; Peak Repetitive Off State Voltage Littelfuse 82Y0359
SCR THYRISTOR, 25A, 600V, TO-220AB-3; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:35mA; Average On State Current:16A; On State RMS Current:25A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; MSL:

SCR THYRISTOR, 25A, 600V, TO-220AB-3; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:35mA; Average On State Current:16A; On State RMS Current:25A; Thyristor Case Style:TO-220AB; No. of Pins:3Pins; MSL:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 82Y0359
Product Name Scr Thyristor, 25A, 600V, To-220Ab-3; Peak Repetitive Off State Voltage Littelfuse
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B523F-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - 2N6073A - 854980-2N6073A - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T300N12TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AA
VDRM 1800 volts
View Details
Thyristors - 9056103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 5
View Details