Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Standard phase control SCRs are triggered with few milliamperes of current at less than 1.5V potential. RoHS compliant Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 950 A
Manufacturer: Teccor Electronics
Win Source Part Number: 1245435-S4065K
Manufacturer Homepage: www.littelfuse.com/
Alternative Parts (Cross-Reference): S2065KTP; S2065K; S4065KTP; S4065K;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
THYRISTOR, 400V, 65A, TO-218IS; Peak Repetitive Off-State Voltage, Vdrm:400V; Gate Trigger Current Max, Igt:50mA; Current It av:65A; On State RMS Current IT(rms):65A; Thyristor Case Style:TO-218AC; No. of Pins:3Pins; Peak Non Rep RoHS Compliant: Yes
| Littelfuse, Inc. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Triacs | Thyristors | Thyristors |
| Product Number | S4065K | 1245435-S4065K | 37AJ1304 |
| Product Name | Power Semiconductors & Control ICs - Thyristors (SCR & TRIAC) - SCR - Series: Low Power SCR up to 1200V - S4065K | SCRs - Single - S4065K | Thyristor, 400V, 65A, To-218Is; Peak Repetitive Off-State Voltage, Vdrm Littelfuse |
| Standards and Certifications | RoHS | RoHS | |
| VGT | 2 volts | ||
| VTM | 1.8 volts | ||
| IT(RMS) | 65 amps | 65 amps |