Littelfuse, Inc. Low Power SCR up to 1200V S4S3

Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Sensitive gate SCRs are easily triggered with microAmps of current as furnished by sense coils, proximity switches, and microprocessors. RoHS compliant Glass-passivated junctions Voltage capability up to 600 V Surge capablity up to 20 A
Datasheet
Description
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Sensitive gate SCRs are easily triggered with microAmps of current as furnished by sense coils, proximity switches, and microprocessors. RoHS compliant Glass-passivated junctions Voltage capability up to 600 V Surge capablity up to 20 A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - S4S3 - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
S4S3
Low Power SCR up to 1200V S4S3
Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Sensitive gate SCRs are easily triggered with microAmps of current as furnished by sense coils, proximity switches, and microprocessors. RoHS compliant Glass-passivated junctions Voltage capability up to 600 V Surge capablity up to 20 A

Excellent unidirectional switches for phase control applications such as heating and motor speed controls.Sensitive gate SCRs are easily triggered with microAmps of current as furnished by sense coils, proximity switches, and microprocessors. RoHS compliant Glass-passivated junctions Voltage capability up to 600 V Surge capablity up to 20 A

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Triacs
Product Number S4S3
Product Name Low Power SCR up to 1200V
Standards and Certifications RoHS
VDRM 400 volts
IGT 0.5000 mA
Unlock Full Specs
to access all available technical data