New device series offers high static dv/dt and lower turn-off (Tq) sensitive SCR with its small die planar construction design. It is specifically designed for GFCI (Ground Fault Circuit Interrupter) and Gas Ignition applications. All SCRs junctions are glass-passivated to ensure long term reliability and parametric stability. RoHS compliant and Halogen-free Thru-hole and surface mount packages Surge current capability >10 A Blocking voltage ( VDRM / VRRM ) capability - up to 800 V High dv/dt noise immunity Improved turn-off time (tq) < 25 μsec Sensitive gate for direct microprocessor interface
| Littelfuse, Inc. | |
|---|---|
| Product Category | Triacs |
| Product Number | S6X8TS2 |
| Product Name | Low Power SCR up to 1200V |
| Standards and Certifications | RoHS |
| VDRM | 600 volts |
| IGT | 0.0500 mA |