Littelfuse, Inc. Low Power SCR up to 1200V S4006RS3TP

Description
This Sxx06x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier s and capacitive discharge ignitions.These SCRs have a low gate current trigger level of 0.2 to 15 mA at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 500µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Electrically isolated "L-Package" is UL recognized for 2500Vrms Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A Halogen free and RoHS compliant
Datasheet
Description
This Sxx06x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier s and capacitive discharge ignitions.These SCRs have a low gate current trigger level of 0.2 to 15 mA at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 500µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Electrically isolated "L-Package" is UL recognized for 2500Vrms Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A Halogen free and RoHS compliant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power SCR up to 1200V - S4006RS3TP - Littelfuse, Inc.
Rosemont, IL, United States
Low Power SCR up to 1200V
S4006RS3TP
Low Power SCR up to 1200V S4006RS3TP
This Sxx06x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifier s and capacitive discharge ignitions.These SCRs have a low gate current trigger level of 0.2 to 15 mA at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 500µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Electrically isolated "L-Package" is UL recognized for 2500Vrms Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A Halogen free and RoHS compliant

This Sxx06x SCR series is ideal for uni-directional switch applications such as phase control, heating, motor speed controls, converters/rectifiers and capacitive discharge ignitions.These SCRs have a low gate current trigger level of 0.2 to 15 mA at approximately 1.5V, with a sensitive version of this series having a gate trigger current less than 500µA. The sensitive gate SCR version is easily triggered by sense coils, proximity switches, and microprocessors. Electrically isolated "L-Package" is UL recognized for 2500Vrms Glass-passivated junctions Voltage capability up to 1 kV Surge capability up to 100 A Halogen free and RoHS compliant

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Triacs
Product Number S4006RS3TP
Product Name Low Power SCR up to 1200V
VDRM 400 volts
Unlock Full Specs
to access all available technical data