Infineon Technologies AG Datasheets for Transistors

Transistors are electronic devices made of semiconductor material that amplify a signal or open or close a circuit.
Transistors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 20 30 40 43
Product Name Notes
High Linearity Low Noise Si NPN RF Transistor Summary of Features Highly linear low noise driver amplifier for all RF frontends up to 2.5 GHz Output compression point OP1dB =...
High Linearity Low Noise SiGe:C NPN RF Transistor Summary of Features Highly linear low noise driver amplifier for all RF frontends up to 4.5 GHz Output compression point OP1dB =...
High Performance NPN Bipolar RF Transistor Summary of Features High performance low noise amplifier Low minimum noise figure of typ. 0.8 dB @ 1.8 GHz For a wide range of...
Home // Products // Small Signal Transistors & Diodes // Bipolar Transistor // High Voltage Transistor // BFN18
Home // Products // Small Signal Transistors & Diodes // Bipolar Transistor // High Voltage Transistor // BFN19
Home // Products // Small Signal Transistors & Diodes // Bipolar Transistor // High Voltage Transistor // BFN38
Home // Products // Small Signal Transistors & Diodes // Bipolar Transistor // High Voltage Transistor // BFN39
Low Noise Silicon Bipolar RF Transistor Summary of Features Low noise high gain silicon bipolar RF transistor Based on Infineon´s reliable very high volume 25 GHz silicon bipolar technology 0.9...
NPN Silicon Germanium RF Transistor Summary of Features For medium power amplifiers and driver stages High OIP3 and P-1dB Ideal for low phase noise oscilators Maxim. available Gain Gma =...
NPN Silicon High-Voltage Transistors Summary of Features Suitable for video output stages in TV sets and switching power supplies High breakdown voltage Low collector-emitter saturation voltage Complementary type: BFN27 (PNP)...
NPN silicon planar epitaxial transistor in 4-pin dual-emitter SOT343 package for low noise and low distortion wideband amplifiers. This RF transistor benefits from Infineon long-term experience in RF components and...
NPN Silicon RF Transistor for low current applications Summary of Features For oscillators up to 12 GHz Noise figure F = 1.25 dB at 1.8 GHz outstanding Gms = 23...
NPN Silicon RF Transistor for low current applications Summary of Features Low current device suitable e.g. for handhelds For high frequency oscillators e.g. DRO for LNB For ISM band applications...
NPN Silicon RF Transistor for low voltage / low current applications Summary of Features Ideal for VCO modules and low noise amplifiers Low noise figure: 1.1 dB at 1.8 GHz...
NPN Silicon RF Transistor Summary of Features For low noise, high-gain amplifiers up to 2 GHz For linear broadband amplifiers fT = 8 GHz, NFmin = 1 dB at 900...
NPN Silicon RF Transistor Summary of Features For low noise, low distortion broadband amplifiers in antenna and telecommunications systems up to 1.5 GHz at collector currents from 10 mA to...
NPN Silicon RF Transistor Summary of Features For low noise, low distortion broadband amplifiers in antenna and telecommunications systems up to 1.5 GHz at collector currents from 20 mA to...
NPN Silicon RF Transistor Summary of Features General purpose low noise amplifier for low voltage, low current applications High ESD robustness, typical 1500V (HBM) Low minimum noise figure 1.1 dB...
NPN Silicon RF Transistor Summary of Features General purpose Low Noise Amplifier Ideal for low current operation High breakdown voltage enables operation in automotive applications Minimum noise figure 1.0 dB...
NPN Silicon RF Transistor Summary of Features High current capability and low noise figure for wide dynamic range Low voltage operation Ideal for low phase noise oscillators up to 3.5...
NPN Silicon RF Transistor Summary of Features High linearity low noise driver amplifier Output compression point 19.5 dBm @ 1.8 GHz Ideal for oscillators up to 3.5 GHz Low noise...
NPN Silicon RF Transistor Summary of Features High linearity low noise RF transistor 22 dBm OP1dB and 31 dBm OIP3 @ 900 MHz, 8 V, 70 mA For UHF /...
NPN Silicon RF Transistor Summary of Features Low noise amplifier designed for low voltage applications, ideal for 1.2 V or 1.8 V supply voltage. Supports 2.9 V Vcc with enough...
NPN Silicon RF Transistor Summary of Features Low noise amplifier for low current applications Collector design supports 5V supply voltage For oscillators up to 3.5 GHz Low noise figure 1.0...
PNP Silicon High-Voltage Transistors Summary of Features Suitable for video output stages in TV sets and switching power supplies High breakdown voltage Low collector-emitter saturation voltage Complementary types: BFN26 (NPN)...
The BFP760 is a Silicon Germanium Carbon (SiGe:C) NPN Heterojunction wideband Bipolar RF Transistor (HBT). Summary of Features Low noise figure NFmin = 0.95 dB @ 5.5 GHz, 3 V,...
The BFP843F is a robust low noise broadband pre-matched hetero-junction bipolar transistor (HBT). Summary of Features Unique combination of high end RF performance and robustness: 20 dBm maximum RF input...

<< Prev Next >>