Infineon Technologies AG Bipolar Transistors BFP405FH6327XTSA1

Description
Infineon BFP405FH6327XTSA1
Request a Quote Datasheet
Description
Infineon BFP405FH6327XTSA1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistors - 2591419P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2591419P
Bipolar Transistors 2591419P
Infineon BFP405FH6327XTSA1

Infineon BFP405FH6327XTSA1

Supplier's Site
Bipolar Transistors - 2591419 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2591419
Bipolar Transistors 2591419
Infineon BFP405FH6327XTSA1

Infineon BFP405FH6327XTSA1

Supplier's Site
Bipolar Transistors - 2591418 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
2591418
Bipolar Transistors 2591418
Infineon BFP405FH6327XTSA1

Infineon BFP405FH6327XTSA1

Supplier's Site
Singapore, Singapore
4.5V 25MA Bipolar Transistor
283-BFP405FH6327XTSA1
4.5V 25MA Bipolar Transistor 283-BFP405FH6327XTSA1
TRANS RF NPN 4.5V 25MA TSFP-4 Product overview: BFP405FH6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 25MA. Search-friendly keywords include transistor, BJT, switching, amplification, 4.5V, 25MA, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP405FH6327XTSA 1 can be used for catalog matching and distributor lookup.

TRANS RF NPN 4.5V 25MA TSFP-4 Product overview: BFP405FH6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5V, 25MA. Search-friendly keywords include transistor, BJT, switching, amplification, 4.5V, 25MA, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP405FH6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - BFP405FH6327XTSA1 - Rochester Electronics
Newburyport, MA, United States
Low-Noise Si Transistors up to 5 GHz

Low-Noise Si Transistors up to 5 GHz

Supplier's Site Datasheet
TRANSISTORS - RF Transistors (BJT) - BFP405FH6327XTSA1 - 101552-BFP405FH6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - BFP405FH6327XTSA1
101552-BFP405FH6327XTSA1
TRANSISTORS - RF Transistors (BJT) - BFP405FH6327XTSA1 101552-BFP405FH6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 101552-BFP405FH6327X TSA1 Packaging: Reel - TR Mounting: SMD (SMT) Categories: Discrete Semiconductor Products Status: Active Case / Package: 4-TSFP Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Infineon Technologies
Win Source Part Number: 101552-BFP405FH6327XTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: 4-TSFP
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Bipolar RF Transistors - 448-BFP405FH6327XTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
448-BFP405FH6327XTSA1CT-ND
Bipolar RF Transistors 448-BFP405FH6327XTSA1CT-ND
RF TRANS NPN 4.5V 25GHZ 4-TSFP

RF TRANS NPN 4.5V 25GHZ 4-TSFP

Buy Now Datasheet
Bipolar RF Transistors - 448-BFP405FH6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
448-BFP405FH6327XTSA1TR-ND
Bipolar RF Transistors 448-BFP405FH6327XTSA1TR-ND
RF Transistor Surface Mount 4-TSFP

RF Transistor Surface Mount 4-TSFP

Buy Now Datasheet
Rf Bip Transistor, Npn, 5V, 25Ghz Rohs Compliant Infineon - 25AK0241 - Newark, An Avnet Company
Chicago, IL, United States
Rf Bip Transistor, Npn, 5V, 25Ghz Rohs Compliant Infineon
25AK0241
Rf Bip Transistor, Npn, 5V, 25Ghz Rohs Compliant Infineon 25AK0241
RF BIP TRANSISTOR, NPN, 5V, 25GHZ ROHS COMPLIANT: YES

RF BIP TRANSISTOR, NPN, 5V, 25GHZ ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BFP405FH6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BFP405FH6327XTSA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BFP405FH6327XTSA1
TRANS RF NPN 4.5V 25MA TSFP-4

TRANS RF NPN 4.5V 25MA TSFP-4

Supplier's Site
Trans GP BJT NPN 4.5V 0.012A 4-Pin TSFP T/R - 376-BFP405FH6327XTSA1 - Utmel Electronic Limited
Hong Kong, China
Trans GP BJT NPN 4.5V 0.012A 4-Pin TSFP T/R
376-BFP405FH6327XTSA1
Trans GP BJT NPN 4.5V 0.012A 4-Pin TSFP T/R 376-BFP405FH6327XTSA1
Trans GP BJT NPN 4.5V 0.012A 4-Pin TSFP T/R

Trans GP BJT NPN 4.5V 0.012A 4-Pin TSFP T/R

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2591419P 283-BFP405FH6327XTSA1 BFP405FH6327XTSA1 101552-BFP405FH6327XTSA1 448-BFP405FH6327XTSA1CT-ND 25AK0241 BFP405FH6327XTSA1 376-BFP405FH6327XTSA1
Product Name Bipolar Transistors 4.5V 25MA Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - BFP405FH6327XTSA1 Bipolar RF Transistors Rf Bip Transistor, Npn, 5V, 25Ghz Rohs Compliant Infineon Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans GP BJT NPN 4.5V 0.012A 4-Pin TSFP T/R
Package Type SOT-343 Tape & Reel (TR) PG-TSFP-4 SOT3; 4-TSFP 4-SMD, Flat Leads TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR Tape Reel; Tape & Reel (TR)
IC(max) 25 milliamps 12 milliamps
VCEO 4.5 volts 4.5 volts
VCBO 15 volts
Unlock Full Specs
to access all available technical data