The BFR380F is a low-profile silicon NPN RF bipolar transistor designed for low-noise amplification up to 3.5 GHz. It is packaged in a TSFP-3-1 case with dimensions defined by its pin configuration: 1=B, 2=E, 3=C. It achieves a minimum noise figure of 1.1 dB at 1.8 GHz, 3 V, and 8 mA, and a maximum power gain of 13.5 dB at 1.8 GHz, 3 V, and 40 mA. The device has a third-order output intercept point of 29 dBm at 1.8 GHz and 40 mA, with a transition frequency of up to 14 GHz. The collector-emitter voltage rating is 6 V with open base, and total power dissipation is 380 mW at a soldering point temperature of 95 °C. Thermal resistance from junction to soldering point is 145 K/W. The part is qualified for industrial applications according to JEDEC JESD47/20/22 and is RoHS compliant. ESD sensitivity requires proper handling precautions.
NPN Silicon RF Transistor
Summary of Features
Potential Applications
| Infineon Technologies AG | |
|---|---|
| Product Category | RF Transistors |
| Product Number | BFR380F |
| Product Name | High Linearity RF Transistors |
| Package Type | TSFP-3-1 |