Infineon Technologies AG Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar RF Transistors BFP420H6433

Description
Win Source Part Number: 1354225-BFP420H6433 Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar RF Transistors Temperature Range - Operating: 150°C (TJ) Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Infineon Technologies Package: Bulk Product Status: Active Package / Case: SC-82A, SOT-343 Supplier Device Package: PG-SOT343-4-2 Mounting Type: Surface Mount HTSUS: 8541.21.0075 REACH Status: REACH Unaffected ECCN: EAR99 Transistor Type: NPN Current - Collector (Ic) (Max): 60mA Voltage - Collector Emitter Breakdown (Max): 4.5V DC Current Gain (hFE) (Min) @ Ic, Vce: 60 @ 20mA, 4V Frequency - Transition: 25GHz Power - Max: 210mW Gain: 21dB Noise Figure (dB Typ @ f): 1.1dB @ 1.8GHz
Request a Quote Datasheet
Description
Win Source Part Number: 1354225-BFP420H6433 Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar RF Transistors Temperature Range - Operating: 150°C (TJ) Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Infineon Technologies Package: Bulk Product Status: Active Package / Case: SC-82A, SOT-343 Supplier Device Package: PG-SOT343-4-2 Mounting Type: Surface Mount HTSUS: 8541.21.0075 REACH Status: REACH Unaffected ECCN: EAR99 Transistor Type: NPN Current - Collector (Ic) (Max): 60mA Voltage - Collector Emitter Breakdown (Max): 4.5V DC Current Gain (hFE) (Min) @ Ic, Vce: 60 @ 20mA, 4V Frequency - Transition: 25GHz Power - Max: 210mW Gain: 21dB Noise Figure (dB Typ @ f): 1.1dB @ 1.8GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar RF Transistors - 1354225-BFP420H6433 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar RF Transistors
1354225-BFP420H6433
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar RF Transistors 1354225-BFP420H6433
Win Source Part Number: 1354225-BFP420H6433 Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar RF Transistors Temperature Range - Operating: 150°C (TJ) Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Infineon Technologies Package: Bulk Product Status: Active Package / Case: SC-82A, SOT-343 Supplier Device Package: PG-SOT343-4-2 Mounting Type: Surface Mount HTSUS: 8541.21.0075 REACH Status: REACH Unaffected ECCN: EAR99 Transistor Type: NPN Current - Collector (Ic) (Max): 60mA Voltage - Collector Emitter Breakdown (Max): 4.5V DC Current Gain (hFE) (Min) @ Ic, Vce: 60 @ 20mA, 4V Frequency - Transition: 25GHz Power - Max: 210mW Gain: 21dB Noise Figure (dB Typ @ f): 1.1dB @ 1.8GHz

Win Source Part Number: 1354225-BFP420H6433
Category: Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar RF Transistors
Temperature Range - Operating: 150°C (TJ)
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Infineon Technologies
Package: Bulk
Product Status: Active
Package / Case: SC-82A, SOT-343
Supplier Device Package: PG-SOT343-4-2
Mounting Type: Surface Mount
HTSUS: 8541.21.0075
REACH Status: REACH Unaffected
ECCN: EAR99
Transistor Type: NPN
Current - Collector (Ic) (Max): 60mA
Voltage - Collector Emitter Breakdown (Max): 4.5V
DC Current Gain (hFE) (Min) @ Ic, Vce: 60 @ 20mA, 4V
Frequency - Transition: 25GHz
Power - Max: 210mW
Gain: 21dB
Noise Figure (dB Typ @ f): 1.1dB @ 1.8GHz

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
283-BFP420H6433
Bipolar Transistor 283-BFP420H6433
RF TRANSISTOR, X BAND, NPN Product overview: BFP420H6433 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP420H6433 can be used for catalog matching and distributor lookup.

RF TRANSISTOR, X BAND, NPN Product overview: BFP420H6433 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP420H6433 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BFP420H6433 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BFP420H6433
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BFP420H6433
RF TRANSISTOR, X BAND, NPN

RF TRANSISTOR, X BAND, NPN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1354225-BFP420H6433 283-BFP420H6433 BFP420H6433
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar RF Transistors Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN
Package Type SOT3 Bulk
TJ 150 C (302 F) 150 C (302 F)
Power Gain 21 dB
Output Power 0.2100 watts 0.2100 watts
Unlock Full Specs
to access all available technical data

Similar Products

30V 0.1A SOT23 Bipolar Transistor - 276-BC848AE6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 100 milliamps
View Details
5 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817K-40-QVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
2 suppliers
Bipolar Transistors - 155210 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details