RF Transistor NPN 3.5V 40mA 45GHz 100mW Surface Mount 4-TSFP
RF TRANS NPN 3.5V 45GHZ 4TSFP
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | BFP520FE6327INTR-ND | BFP 520F E6327 |
| Product Name | Bipolar RF Transistors | Bipolar RF Transistors |
| Polarity | NPN | NPN; NPN |
| Package Type | 4-SMD, Flat Leads | 4-SMD, Flat Leads |
| IC(max) | 40 milliamps | |
| VCEO | 3.5 volts | |
| Power Gain | 22.5 dB |