Infineon Technologies AG Bipolar RF Transistors BFP450E6327BTSA1

Description
RF Transistor NPN 5V 100mA 24GHz 450mW Surface Mount PG-SOT343-4
Request a Quote Datasheet
Description
RF Transistor NPN 5V 100mA 24GHz 450mW Surface Mount PG-SOT343-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar RF Transistors - BFP450E6327BTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Bipolar RF Transistors
BFP450E6327BTSA1TR-ND
Bipolar RF Transistors BFP450E6327BTSA1TR-ND
RF Transistor NPN 5V 100mA 24GHz 450mW Surface Mount PG-SOT343-4

RF Transistor NPN 5V 100mA 24GHz 450mW Surface Mount PG-SOT343-4

Buy Now Datasheet
Singapore, Singapore
5V 24GHZ Bipolar Transistor
283-BFP450E6327BTSA1
5V 24GHZ Bipolar Transistor 283-BFP450E6327BTSA1
RF TRANS NPN 5V 24GHZ SOT343-4 Product overview: BFP450E6327BTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 24GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 5V, 24GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP450E6327BTSA1 can be used for catalog matching and distributor lookup.

RF TRANS NPN 5V 24GHZ SOT343-4 Product overview: BFP450E6327BTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 24GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 5V, 24GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFP450E6327BTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - RF Transistors (BJT) - BFP450E6327BTSA1 - 104484-BFP450E6327BTSA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - BFP450E6327BTSA1
104484-BFP450E6327BTSA1
TRANSISTORS - RF Transistors (BJT) - BFP450E6327BTSA1 104484-BFP450E6327BTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 104484-BFP450E6327BT SA1 Packaging: Reel - TR Mounting: SMD (SMT) Gain: 15.5dB Frequency - Transition: 24GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 1.25dB @ 1.8GHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT343-4 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 5V Typical Gain (hFE) (Min): 60 @ 50mA, 4V Maximum Power Dissipation: 450mW Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 104484-BFP450E6327BTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 15.5dB
Frequency - Transition: 24GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.25dB @ 1.8GHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT343-4
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 5V
Typical Gain (hFE) (Min): 60 @ 50mA, 4V
Maximum Power Dissipation: 450mW
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BFP450E6327BTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BFP450E6327BTSA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BFP450E6327BTSA1
RF TRANS NPN 5V 24GHZ SOT343-4

RF TRANS NPN 5V 24GHZ SOT343-4

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number BFP450E6327BTSA1TR-ND 283-BFP450E6327BTSA1 104484-BFP450E6327BTSA1 BFP450E6327BTSA1
Product Name Bipolar RF Transistors 5V 24GHZ Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - BFP450E6327BTSA1 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN
Package Type SC-82A, SOT-343 Tape & Reel (TR) SOT3; PG-SOT343-4
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
VCEO 5 volts 5 volts
Unlock Full Specs
to access all available technical data