RF Transistor NPN 12V 65mA 8GHz 250mW Surface Mount PG-SC-75
RF TRANS NPN 12V 8GHZ SC75 Product overview: BFR 183T E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 8GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 12V, 8GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-BFR 183T E6327 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1023252-BFR 183T E6327
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 19.5dB
Frequency - Transition: 8GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.2dB to 2dB @ 900MHz to 1.8GHz
Categories: Discrete Semiconductor Products
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SC-75
Maximum Current Collector: 65mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V
Typical Gain (hFE) (Min): 50 @ 15mA, 8V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | BFR183TE6327-ND | 283-BFR 183T E6327 | 1023252-BFR 183T E6327 |
| Product Name | Bipolar RF Transistors | 12V 8GHZ Bipolar Transistor | TRANSISTORS - RF Transistors (BJT) - BFR 183T E6327 |
| Polarity | NPN | NPN; NPN | |
| Package Type | SC-75, SOT-416 | Tape & Reel (TR) | SOT3; PG-SC-75 |
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel - TR | |
| VCEO | 12 volts |